RIGOL Technologies, Inc. 1000 Series RIGOL Digital Oscilloscopes DS1074B

Description
The 1000 Series from RIGOL include the B, D, and E series oscilloscopes. The E Series are the value leader with 50-100 MHz models that include 2 channels and 1 Million points of memory. The D Series add low speed digital capture enabling basic mixed signal analysis in a economic package. The B Series provide more speed and power including our economic 4 channel, 200 MHz DS1204B model which provides 2 GSa/sec sampling. With features including FFTs, record and replay, roll mode, alternate trigger mode, and adjustable trigger sensitivity the 1000 Series is a great entry for value oscilloscope requirements. 1 to 2 GSa/s Max Sample Rate: Provides fine resolution and detail in high speed signals Never miss a transition or glitch with 1 to 2 GSa/sec sampling. Sample Rate describes the frequency at which the instrument samples the data. Higher the sample rate provides better resolution and finer detail of the signal being captured.: Never miss a transition or glitch with 1 to 2 GSa/sec sampling. Sample Rate describes the frequency at which the instrument samples the data. Higher the sample rate provides better resolution and finer detail of the signal being captured. 5.7” QVGA Display: Improved view for an entry level oscilloscope The display capability provides resolution and clarity to capture signals with an entry level digital oscilloscope. Up to 1 Million points of memory: memory depth enables signal zoom and analysis of longer waveforms The 1000D and 1000E oscilloscopes provide 1 Million points of memory in a single waveform while the 1000B series provides up to 16,000 points. Memory depth enables more complete analysis of complex and longer waveforms.: The 1000D and 1000E oscilloscopes provide 1 Million points of memory in a single waveform while the 1000B series provides up to 16,000 points. Memory depth enables more complete analysis of complex and longer waveforms. Trigger modes including edge, pulse width, slope, video, pattern, continuous time, and alternate: Advanced trigger modes speed debugging and analysis. Alternating trigger mode is especially useful for non time correlated signals. With advanced trigger capabilities for an entry level oscilloscope analyze pulses, video, digital, and non-correlated signals with dedicated trigger modes.
Datasheet
Description
The 1000 Series from RIGOL include the B, D, and E series oscilloscopes. The E Series are the value leader with 50-100 MHz models that include 2 channels and 1 Million points of memory. The D Series add low speed digital capture enabling basic mixed signal analysis in a economic package. The B Series provide more speed and power including our economic 4 channel, 200 MHz DS1204B model which provides 2 GSa/sec sampling. With features including FFTs, record and replay, roll mode, alternate trigger mode, and adjustable trigger sensitivity the 1000 Series is a great entry for value oscilloscope requirements. 1 to 2 GSa/s Max Sample Rate: Provides fine resolution and detail in high speed signals Never miss a transition or glitch with 1 to 2 GSa/sec sampling. Sample Rate describes the frequency at which the instrument samples the data. Higher the sample rate provides better resolution and finer detail of the signal being captured.: Never miss a transition or glitch with 1 to 2 GSa/sec sampling. Sample Rate describes the frequency at which the instrument samples the data. Higher the sample rate provides better resolution and finer detail of the signal being captured. 5.7” QVGA Display: Improved view for an entry level oscilloscope The display capability provides resolution and clarity to capture signals with an entry level digital oscilloscope. Up to 1 Million points of memory: memory depth enables signal zoom and analysis of longer waveforms The 1000D and 1000E oscilloscopes provide 1 Million points of memory in a single waveform while the 1000B series provides up to 16,000 points. Memory depth enables more complete analysis of complex and longer waveforms.: The 1000D and 1000E oscilloscopes provide 1 Million points of memory in a single waveform while the 1000B series provides up to 16,000 points. Memory depth enables more complete analysis of complex and longer waveforms. Trigger modes including edge, pulse width, slope, video, pattern, continuous time, and alternate: Advanced trigger modes speed debugging and analysis. Alternating trigger mode is especially useful for non time correlated signals. With advanced trigger capabilities for an entry level oscilloscope analyze pulses, video, digital, and non-correlated signals with dedicated trigger modes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000 Series RIGOL Digital Oscilloscopes - DS1074B - RIGOL Technologies, Inc.
Beaverton, OR, United States
1000 Series RIGOL Digital Oscilloscopes
DS1074B
1000 Series RIGOL Digital Oscilloscopes DS1074B
The 1000 Series from RIGOL include the B, D, and E series oscilloscopes. The E Series are the value leader with 50-100 MHz models that include 2 channels and 1 Million points of memory. The D Series add low speed digital capture enabling basic mixed signal analysis in a economic package. The B Series provide more speed and power including our economic 4 channel, 200 MHz DS1204B model which provides 2 GSa/sec sampling. With features including FFTs, record and replay, roll mode, alternate trigger mode, and adjustable trigger sensitivity the 1000 Series is a great entry for value oscilloscope requirements. 1 to 2 GSa/s Max Sample Rate: Provides fine resolution and detail in high speed signals Never miss a transition or glitch with 1 to 2 GSa/sec sampling. Sample Rate describes the frequency at which the instrument samples the data. Higher the sample rate provides better resolution and finer detail of the signal being captured.: Never miss a transition or glitch with 1 to 2 GSa/sec sampling. Sample Rate describes the frequency at which the instrument samples the data. Higher the sample rate provides better resolution and finer detail of the signal being captured. 5.7” QVGA Display: Improved view for an entry level oscilloscope The display capability provides resolution and clarity to capture signals with an entry level digital oscilloscope. Up to 1 Million points of memory: memory depth enables signal zoom and analysis of longer waveforms The 1000D and 1000E oscilloscopes provide 1 Million points of memory in a single waveform while the 1000B series provides up to 16,000 points. Memory depth enables more complete analysis of complex and longer waveforms.: The 1000D and 1000E oscilloscopes provide 1 Million points of memory in a single waveform while the 1000B series provides up to 16,000 points. Memory depth enables more complete analysis of complex and longer waveforms. Trigger modes including edge, pulse width, slope, video, pattern, continuous time, and alternate: Advanced trigger modes speed debugging and analysis. Alternating trigger mode is especially useful for non time correlated signals. With advanced trigger capabilities for an entry level oscilloscope analyze pulses, video, digital, and non-correlated signals with dedicated trigger modes.

The 1000 Series from RIGOL include the B, D, and E series oscilloscopes. The E Series are the value leader with 50-100 MHz models that include 2 channels and 1 Million points of memory. The D Series add low speed digital capture enabling basic mixed signal analysis in a economic package. The B Series provide more speed and power including our economic 4 channel, 200 MHz DS1204B model which provides 2 GSa/sec sampling. With features including FFTs, record and replay, roll mode, alternate trigger mode, and adjustable trigger sensitivity the 1000 Series is a great entry for value oscilloscope requirements.

  • 1 to 2 GSa/s Max Sample Rate: Provides fine resolution and detail in high speed signals
  • Never miss a transition or glitch with 1 to 2 GSa/sec sampling. Sample Rate describes the frequency at which the instrument samples the data. Higher the sample rate provides better resolution and finer detail of the signal being captured.: Never miss a transition or glitch with 1 to 2 GSa/sec sampling. Sample Rate describes the frequency at which the instrument samples the data. Higher the sample rate provides better resolution and finer detail of the signal being captured.
  • 5.7” QVGA Display: Improved view for an entry level oscilloscope
  • The display capability provides resolution and clarity to capture signals with an entry level digital oscilloscope.
  • Up to 1 Million points of memory: memory depth enables signal zoom and analysis of longer waveforms
  • The 1000D and 1000E oscilloscopes provide 1 Million points of memory in a single waveform while the 1000B series provides up to 16,000 points. Memory depth enables more complete analysis of complex and longer waveforms.: The 1000D and 1000E oscilloscopes provide 1 Million points of memory in a single waveform while the 1000B series provides up to 16,000 points. Memory depth enables more complete analysis of complex and longer waveforms.
  • Trigger modes including edge, pulse width, slope, video, pattern, continuous time, and alternate: Advanced trigger modes speed debugging and analysis. Alternating trigger mode is especially useful for non time correlated signals.
  • With advanced trigger capabilities for an entry level oscilloscope analyze pulses, video, digital, and non-correlated signals with dedicated trigger modes.
Supplier's Site Datasheet

Technical Specifications

  RIGOL Technologies, Inc.
Product Category Oscilloscopes
Product Number DS1074B
Product Name 1000 Series RIGOL Digital Oscilloscopes
Bandwidth 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO3504E 500MHz 4Ch MSO (w/o Logic Pod) - UPO3504E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Low Profile Digital Storage Oscilloscope - SDS6054L - Siglent Technologies NA, Inc.
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet; micro SD card
View Details
Active Tuners - MT1000E6 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details