Siglent Technologies NA, Inc. Super Phosphor Oscilloscopes SDS1202X

Description
SIGLENT's new SDS1000X/SDS1000X+ Series Super Phosphor Oscilloscopes are available in two bandwidths, 100 MHz and 200 MHz, have a sampling rate of 1 GSa/s and a standard record length of 14 Mpts. The most commonly used functions can be accessed with its user-friendly one-button design. The SDS1000X/SDS1000X+ series employs a new generation of SPO technology. With its excellent signal fidelity, background noise is lower than similar products in the industry. It has a minimum vertical input range of 500 uV/div, an innovative digital trigger system with high sensitivity and low jitter, and a waveform capture rate of 60,000 frames/sec. It also employs not only the common 256-level intensity grading display function but also a color temperature display mode not found in other models in this class. Siglent's new oscilloscopes offering supports multiple powerful triggering modes including serial bus triggering and decoding. History waveform recording and sequential triggering allow for extended waveform records to be captured, stored, and analyzed. SDS1000X+ adds an integrated 25 MHz arbitrary waveform generator (standard), option for 16 digital channels. The features and high-performance of the SDS1000X/SDS1000X+ oscilloscopes cannot be matched at any product at this price.
Request a Quote Datasheet
Description
SIGLENT's new SDS1000X/SDS1000X+ Series Super Phosphor Oscilloscopes are available in two bandwidths, 100 MHz and 200 MHz, have a sampling rate of 1 GSa/s and a standard record length of 14 Mpts. The most commonly used functions can be accessed with its user-friendly one-button design. The SDS1000X/SDS1000X+ series employs a new generation of SPO technology. With its excellent signal fidelity, background noise is lower than similar products in the industry. It has a minimum vertical input range of 500 uV/div, an innovative digital trigger system with high sensitivity and low jitter, and a waveform capture rate of 60,000 frames/sec. It also employs not only the common 256-level intensity grading display function but also a color temperature display mode not found in other models in this class. Siglent's new oscilloscopes offering supports multiple powerful triggering modes including serial bus triggering and decoding. History waveform recording and sequential triggering allow for extended waveform records to be captured, stored, and analyzed. SDS1000X+ adds an integrated 25 MHz arbitrary waveform generator (standard), option for 16 digital channels. The features and high-performance of the SDS1000X/SDS1000X+ oscilloscopes cannot be matched at any product at this price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super Phosphor Oscilloscopes - SDS1202X - Siglent Technologies NA, Inc.
North Plains, OR, United States
Super Phosphor Oscilloscopes
SDS1202X
Super Phosphor Oscilloscopes SDS1202X
SIGLENT's new SDS1000X/SDS1000X+ Series Super Phosphor Oscilloscopes are available in two bandwidths, 100 MHz and 200 MHz, have a sampling rate of 1 GSa/s and a standard record length of 14 Mpts. The most commonly used functions can be accessed with its user-friendly one-button design. The SDS1000X/SDS1000X+ series employs a new generation of SPO technology. With its excellent signal fidelity, background noise is lower than similar products in the industry. It has a minimum vertical input range of 500 uV/div, an innovative digital trigger system with high sensitivity and low jitter, and a waveform capture rate of 60,000 frames/sec. It also employs not only the common 256-level intensity grading display function but also a color temperature display mode not found in other models in this class. Siglent's new oscilloscopes offering supports multiple powerful triggering modes including serial bus triggering and decoding. History waveform recording and sequential triggering allow for extended waveform records to be captured, stored, and analyzed. SDS1000X+ adds an integrated 25 MHz arbitrary waveform generator (standard), option for 16 digital channels. The features and high-performance of the SDS1000X/SDS1000X+ oscilloscopes cannot be matched at any product at this price.

SIGLENT's new SDS1000X/SDS1000X+ Series Super Phosphor Oscilloscopes are available in two bandwidths, 100 MHz and 200 MHz, have a sampling rate of 1 GSa/s and a standard record length of 14 Mpts. The most commonly used functions can be accessed with its user-friendly one-button design. The SDS1000X/SDS1000X+ series employs a new generation of SPO technology. With its excellent signal fidelity, background noise is lower than similar products in the industry. It has a minimum vertical input range of 500 uV/div, an innovative digital trigger system with high sensitivity and low jitter, and a waveform capture rate of 60,000 frames/sec. It also employs not only the common 256-level intensity grading display function but also a color temperature display mode not found in other models in this class. Siglent's new oscilloscopes offering supports multiple powerful triggering modes including serial bus triggering and decoding. History waveform recording and sequential triggering allow for extended waveform records to be captured, stored, and analyzed. SDS1000X+ adds an integrated 25 MHz arbitrary waveform generator (standard), option for 16 digital channels. The features and high-performance of the SDS1000X/SDS1000X+ oscilloscopes cannot be matched at any product at this price.

Supplier's Site Datasheet
Super Phosphor Oscilloscope 200 MHz - SDS1202X - Transcat, Inc.
Rochester, NY, USA
Super Phosphor Oscilloscope 200 MHz
SDS1202X
Super Phosphor Oscilloscope 200 MHz SDS1202X
Product Highlights Real-time sampling rate up to 1GSa/s Record length of 14Mpts Waveform capture rate up to 60,000 wfs/s New generation of SPO technology Supports 256-level intensity grading and color temperature display Intelligent trigger: Edge, Slope, Pulse, Window, Runt, Interval, Time out (Dropout), Pattern Serial bus triggering and decode, supports protocols I2C, SPI, UART/RS232, CAN, LIN Video trigger, supports HDTV Low background noise, supports 500_V / div to 10V / div voltage scales 10 types of one-button shortcuts, supports Auto Setup, Default Setup, Cursor, Measure, Roll, History, Persistence, Clear Sweep, Zoom and Print Segmented acquisition (Sequence) mode, the maximum record length can be divided into 1000 segments, according to trigger conditions set by the user, with a very small dead time segments to capture qualifying event History waveform record (History) function, the maximum recorded waveform length is 80,000 frames 36 automatic measurement function, supports statistics calculations, Gating measurement, Math measurement, History measuring, Ref measurement Waveform math function (FFT, addition, subtraction, multiplication, division, integration, differentiation, square root) High Speed hardware based Pass/ Fail function 25MHz DDS arbitrary waveform generator, built-in 10 kinds of waveforms (SDS1000X-S models) Large 8 inch TFT-LCD display with 800 x 480 resolution Abundant interfaces: USB Host, USB Device (USBTMC), LAN (VXI-11), Pass / Fail, Trigger Out Supports SCPI remote control commands Supports Multi-language display and embedded online help Each Unit Includes 200 MHz Oscilloscope USB Cable -1 Quick Start-1 Certification-1 Passive Probe-2 Power Cord -1 CD (Included User Manual and EasyScopeX software-1)

Product Highlights

  • Real-time sampling rate up to 1GSa/s
  • Record length of 14Mpts
  • Waveform capture rate up to 60,000 wfs/s
  • New generation of SPO technology
  • Supports 256-level intensity grading and color temperature display
  • Intelligent trigger: Edge, Slope, Pulse, Window, Runt, Interval, Time out (Dropout), Pattern
  • Serial bus triggering and decode, supports protocols I2C, SPI, UART/RS232, CAN, LIN
  • Video trigger, supports HDTV
  • Low background noise, supports 500_V / div to 10V / div voltage scales
  • 10 types of one-button shortcuts, supports Auto Setup, Default
  • Setup, Cursor, Measure, Roll, History, Persistence, Clear Sweep, Zoom and Print
  • Segmented acquisition (Sequence) mode, the maximum record length can be divided into 1000 segments, according to trigger conditions set by the user, with a very small dead time segments to capture qualifying event
  • History waveform record (History) function, the maximum recorded waveform length is 80,000 frames
  • 36 automatic measurement function, supports statistics calculations, Gating measurement, Math measurement, History measuring, Ref measurement Waveform math function (FFT, addition, subtraction, multiplication, division, integration, differentiation, square root)
  • High Speed hardware based Pass/ Fail function
  • 25MHz DDS arbitrary waveform generator, built-in 10 kinds of waveforms (SDS1000X-S models)
  • Large 8 inch TFT-LCD display with 800 x 480 resolution
  • Abundant interfaces: USB Host, USB Device (USBTMC), LAN
  • (VXI-11), Pass / Fail, Trigger Out
  • Supports SCPI remote control commands
  • Supports Multi-language display and embedded online help

Each Unit Includes

  • 200 MHz Oscilloscope
  • USB Cable -1
  • Quick Start-1
  • Certification-1
  • Passive Probe-2
  • Power Cord -1
  • CD (Included User Manual and EasyScopeX software-1)
Supplier's Site

Technical Specifications

  Siglent Technologies NA, Inc. Transcat, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number SDS1202X SDS1202X
Product Name Super Phosphor Oscilloscopes Super Phosphor Oscilloscope 200 MHz
Bandwidth 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Super Phosphor Oscilloscopes - SDS2302X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 300 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers
Digital Storage Oscilloscopes - SDS1204CFL - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet
View Details