RIGOL Technologies, Inc. DHO4000 Series RIGOL Digital Oscilloscopes DHO4404

Description
The DHO4000 Series provides improved signal integrity and capability with our latest oscilloscope technology. Our UltraVision III platform combined with a new ASIC chip design that provides true 12 bit samples makes the DHO4000 a great solution for high speed, high signal fidelity applications. With bandwidths from 200 MHz to 800 MHz, these 4 channel oscilloscopes have our best signal visualization capabilities for design and debug. Combine 500 Million points of memory, our new Ultra Acquire burst capture mode, and advanced analysis functions for the best signal fidelity value on the market. 12 Bit Resolution: 16x improvement in quantization uncertainty RIGOL’s latest Oscilloscope technology includes a new custom chipset design enabling sampling with true 12 bit resolution. This reduces the quantization level between bits by a factor of 16. These high resolution samples improve signal fidelity and analysis capabilities for signals from power to communications.: RIGOL’s latest Oscilloscope technology includes a new custom chipset design enabling sampling with true 12 bit resolution. This reduces the quantization level between bits by a factor of 16. These high resolution samples improve signal fidelity and analysis capabilities for signals from power to communications. Low Noise: New ASIC chipset with dramatically lower front end noise Make the most of 12 bit analog to digital converters with a significantly lower noise floor. With the noise reduced by a factor of 5 compared to our UltraVision II Oscilloscopes analyze smaller signal artifacts with a combination of speed and accuracy. The DHO4000 has a 100 uV/div range setting with demonstrated noise as low as 18 uVrms with a 20 MHz bandwidth filter. Regardless of the level or signal speed, view more of the signal with the high signal fidelity of the DHO4000 Series. Ultra Acquire Burst Capture: Visualize dynamic signals with multiple display modes Capture and visualize events at up to an equivalent rate of 1.5 million waveforms per second. Set your frame number to capture and visualize using a density, waterfall, perspective, or mosaic display. Utilize UltraAcquire to capture small, dynamic changes within a complex signal. Useful Long Memory: Record, navigate, and analyze with flexible memory With up to 500 Million points in a single capture, use the deep memory to record events, navigate long continuous captures, or even further reduce the noise with high resolution mode. Work with the deep memory using precision measurements for complete signal analysis.: With up to 500 Million points in a single capture, use the deep memory to record events, navigate long continuous captures, or even further reduce the noise with high resolution mode. Work with the deep memory using precision measurements for complete signal analysis.
Description
The DHO4000 Series provides improved signal integrity and capability with our latest oscilloscope technology. Our UltraVision III platform combined with a new ASIC chip design that provides true 12 bit samples makes the DHO4000 a great solution for high speed, high signal fidelity applications. With bandwidths from 200 MHz to 800 MHz, these 4 channel oscilloscopes have our best signal visualization capabilities for design and debug. Combine 500 Million points of memory, our new Ultra Acquire burst capture mode, and advanced analysis functions for the best signal fidelity value on the market. 12 Bit Resolution: 16x improvement in quantization uncertainty RIGOL’s latest Oscilloscope technology includes a new custom chipset design enabling sampling with true 12 bit resolution. This reduces the quantization level between bits by a factor of 16. These high resolution samples improve signal fidelity and analysis capabilities for signals from power to communications.: RIGOL’s latest Oscilloscope technology includes a new custom chipset design enabling sampling with true 12 bit resolution. This reduces the quantization level between bits by a factor of 16. These high resolution samples improve signal fidelity and analysis capabilities for signals from power to communications. Low Noise: New ASIC chipset with dramatically lower front end noise Make the most of 12 bit analog to digital converters with a significantly lower noise floor. With the noise reduced by a factor of 5 compared to our UltraVision II Oscilloscopes analyze smaller signal artifacts with a combination of speed and accuracy. The DHO4000 has a 100 uV/div range setting with demonstrated noise as low as 18 uVrms with a 20 MHz bandwidth filter. Regardless of the level or signal speed, view more of the signal with the high signal fidelity of the DHO4000 Series. Ultra Acquire Burst Capture: Visualize dynamic signals with multiple display modes Capture and visualize events at up to an equivalent rate of 1.5 million waveforms per second. Set your frame number to capture and visualize using a density, waterfall, perspective, or mosaic display. Utilize UltraAcquire to capture small, dynamic changes within a complex signal. Useful Long Memory: Record, navigate, and analyze with flexible memory With up to 500 Million points in a single capture, use the deep memory to record events, navigate long continuous captures, or even further reduce the noise with high resolution mode. Work with the deep memory using precision measurements for complete signal analysis.: With up to 500 Million points in a single capture, use the deep memory to record events, navigate long continuous captures, or even further reduce the noise with high resolution mode. Work with the deep memory using precision measurements for complete signal analysis.
Datasheet
Datasheet Summary
Powered by GS/AI

The DHO4404 is a digital oscilloscope from RIGOL Technologies, Inc., featuring a 400 MHz analog bandwidth and a maximum sample rate of 4 GSa/s for single-channel operation, which reduces to 1 GSa/s when all channels are active. It supports four analog channels and one external channel input, making it suitable for complex signal analysis. The oscilloscope offers a maximum memory depth of 250 Mpts, expandable to 500 Mpts, allowing for extensive data capture and analysis. With a vertical resolution of 12 bits, the DHO4404 provides improved signal fidelity, enabling the detection of smaller signal artifacts. It includes advanced waveform capture capabilities, with a peak detect feature that can capture glitches as narrow as 500 ps. The 10.1-inch capacitive multi-touch display enhances user interaction, while the UltraAcquire mode allows for capturing up to 1.5 million waveforms per second, facilitating the visualization of dynamic signals. This oscilloscope is designed for engineers requiring high-speed, high-fidelity signal analysis in various applications.

Datasheet Summary
Powered by GS/AI

The DHO4404 is a digital oscilloscope from RIGOL Technologies, Inc., featuring a 400 MHz analog bandwidth and a maximum sample rate of 4 GSa/s for single-channel operation, which reduces to 1 GSa/s when all channels are active. It supports four analog channels and one external channel input, making it suitable for complex signal analysis. The oscilloscope offers a maximum memory depth of 250 Mpts, expandable to 500 Mpts, allowing for extensive data capture and analysis. With a vertical resolution of 12 bits, the DHO4404 provides improved signal fidelity, enabling the detection of smaller signal artifacts. It includes advanced waveform capture capabilities, with a peak detect feature that can capture glitches as narrow as 500 ps. The 10.1-inch capacitive multi-touch display enhances user interaction, while the UltraAcquire mode allows for capturing up to 1.5 million waveforms per second, facilitating the visualization of dynamic signals. This oscilloscope is designed for engineers requiring high-speed, high-fidelity signal analysis in various applications.

Suppliers

Company
Product
Description
Supplier Links
DHO4000 Series RIGOL Digital Oscilloscopes - DHO4404 - RIGOL Technologies, Inc.
Beaverton, OR, United States
DHO4000 Series RIGOL Digital Oscilloscopes
DHO4404
DHO4000 Series RIGOL Digital Oscilloscopes DHO4404
The DHO4000 Series provides improved signal integrity and capability with our latest oscilloscope technology. Our UltraVision III platform combined with a new ASIC chip design that provides true 12 bit samples makes the DHO4000 a great solution for high speed, high signal fidelity applications. With bandwidths from 200 MHz to 800 MHz, these 4 channel oscilloscopes have our best signal visualization capabilities for design and debug. Combine 500 Million points of memory, our new Ultra Acquire burst capture mode, and advanced analysis functions for the best signal fidelity value on the market. 12 Bit Resolution: 16x improvement in quantization uncertainty RIGOL’s latest Oscilloscope technology includes a new custom chipset design enabling sampling with true 12 bit resolution. This reduces the quantization level between bits by a factor of 16. These high resolution samples improve signal fidelity and analysis capabilities for signals from power to communications.: RIGOL’s latest Oscilloscope technology includes a new custom chipset design enabling sampling with true 12 bit resolution. This reduces the quantization level between bits by a factor of 16. These high resolution samples improve signal fidelity and analysis capabilities for signals from power to communications. Low Noise: New ASIC chipset with dramatically lower front end noise Make the most of 12 bit analog to digital converters with a significantly lower noise floor. With the noise reduced by a factor of 5 compared to our UltraVision II Oscilloscopes analyze smaller signal artifacts with a combination of speed and accuracy. The DHO4000 has a 100 uV/div range setting with demonstrated noise as low as 18 uVrms with a 20 MHz bandwidth filter. Regardless of the level or signal speed, view more of the signal with the high signal fidelity of the DHO4000 Series. Ultra Acquire Burst Capture: Visualize dynamic signals with multiple display modes Capture and visualize events at up to an equivalent rate of 1.5 million waveforms per second. Set your frame number to capture and visualize using a density, waterfall, perspective, or mosaic display. Utilize UltraAcquire to capture small, dynamic changes within a complex signal. Useful Long Memory: Record, navigate, and analyze with flexible memory With up to 500 Million points in a single capture, use the deep memory to record events, navigate long continuous captures, or even further reduce the noise with high resolution mode. Work with the deep memory using precision measurements for complete signal analysis.: With up to 500 Million points in a single capture, use the deep memory to record events, navigate long continuous captures, or even further reduce the noise with high resolution mode. Work with the deep memory using precision measurements for complete signal analysis.

The DHO4000 Series provides improved signal integrity and capability with our latest oscilloscope technology. Our UltraVision III platform combined with a new ASIC chip design that provides true 12 bit samples makes the DHO4000 a great solution for high speed, high signal fidelity applications. With bandwidths from 200 MHz to 800 MHz, these 4 channel oscilloscopes have our best signal visualization capabilities for design and debug. Combine 500 Million points of memory, our new Ultra Acquire burst capture mode, and advanced analysis functions for the best signal fidelity value on the market.

  • 12 Bit Resolution: 16x improvement in quantization uncertainty
  • RIGOL’s latest Oscilloscope technology includes a new custom chipset design enabling sampling with true 12 bit resolution. This reduces the quantization level between bits by a factor of 16. These high resolution samples improve signal fidelity and analysis capabilities for signals from power to communications.: RIGOL’s latest Oscilloscope technology includes a new custom chipset design enabling sampling with true 12 bit resolution. This reduces the quantization level between bits by a factor of 16. These high resolution samples improve signal fidelity and analysis capabilities for signals from power to communications.
  • Low Noise: New ASIC chipset with dramatically lower front end noise
  • Make the most of 12 bit analog to digital converters with a significantly lower noise floor. With the noise reduced by a factor of 5 compared to our UltraVision II Oscilloscopes analyze smaller signal artifacts with a combination of speed and accuracy. The DHO4000 has a 100 uV/div range setting with demonstrated noise as low as 18 uVrms with a 20 MHz bandwidth filter. Regardless of the level or signal speed, view more of the signal with the high signal fidelity of the DHO4000 Series.
  • Ultra Acquire Burst Capture: Visualize dynamic signals with multiple display modes
  • Capture and visualize events at up to an equivalent rate of 1.5 million waveforms per second. Set your frame number to capture and visualize using a density, waterfall, perspective, or mosaic display. Utilize UltraAcquire to capture small, dynamic changes within a complex signal.
  • Useful Long Memory: Record, navigate, and analyze with flexible memory
  • With up to 500 Million points in a single capture, use the deep memory to record events, navigate long continuous captures, or even further reduce the noise with high resolution mode. Work with the deep memory using precision measurements for complete signal analysis.: With up to 500 Million points in a single capture, use the deep memory to record events, navigate long continuous captures, or even further reduce the noise with high resolution mode. Work with the deep memory using precision measurements for complete signal analysis.
Supplier's Site Datasheet

Technical Specifications

  RIGOL Technologies, Inc.
Product Category Oscilloscopes
Product Number DHO4404
Product Name DHO4000 Series RIGOL Digital Oscilloscopes
Bandwidth 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO2104X 100MHz 4Ch Mixed Signal Oscilloscope - MSO2104X - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000A2-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details