RIGOL Technologies, Inc. DG800 Pro Series RIGOL Waveform Generators DG822 Pro

Description
The DG800 Pro Series function/arbitrary waveform generator is an instrument packed with functionality, including function generator, arbitrary waveform generator, noise generator, pulse generator, harmonic generator, analog/digital modulator, and frequency counter. It delivers impressive performance for a generator of its size, offering 625 MSa/s sample rate, 3 ns rise time, 16-bit vertical resolution, and up to 8 Mpts/CH waveform length. 625 MSa/s sample rate and 16-bit vertical resolution: Ensures more accurate waveform output Integrated 1 GHz frequency counter: Enables measurement of HF signals for easier debugging 7” touch screen with dual-display capability: Configure dual-channel waveforms concurrently Sequence Mode: Allows a user to load multiple test cases to be performed sequentially and automatically (up to 64 steps and 256 repetition counts) Integrated harmonic generator: Provides a more accurate test method for devices like high-order filters and amplifiers Type-C power interface: Enables the use of mobile power banks for measurement functionality on the go Compact form factor & VESA 100x100 compliant rear panel: Conserves desktop space
Description
The DG800 Pro Series function/arbitrary waveform generator is an instrument packed with functionality, including function generator, arbitrary waveform generator, noise generator, pulse generator, harmonic generator, analog/digital modulator, and frequency counter. It delivers impressive performance for a generator of its size, offering 625 MSa/s sample rate, 3 ns rise time, 16-bit vertical resolution, and up to 8 Mpts/CH waveform length. 625 MSa/s sample rate and 16-bit vertical resolution: Ensures more accurate waveform output Integrated 1 GHz frequency counter: Enables measurement of HF signals for easier debugging 7” touch screen with dual-display capability: Configure dual-channel waveforms concurrently Sequence Mode: Allows a user to load multiple test cases to be performed sequentially and automatically (up to 64 steps and 256 repetition counts) Integrated harmonic generator: Provides a more accurate test method for devices like high-order filters and amplifiers Type-C power interface: Enables the use of mobile power banks for measurement functionality on the go Compact form factor & VESA 100x100 compliant rear panel: Conserves desktop space
Datasheet
Datasheet Summary
Powered by GS/AI

The DG822 Pro is a dual-channel waveform generator from the DG800 Pro Series by RIGOL Technologies, Inc. It supports a maximum frequency of 25 MHz and offers a sample rate of 625 MSa/s with 16-bit vertical resolution. The device features a waveform memory depth of 2 Mpts per channel, which can be expanded to 8 Mpts per channel with an optional upgrade. The DG822 Pro provides various output modes including continuous, modulation, sweep, burst, and advanced modes, allowing for a wide range of waveform types such as sine, square, ramp, pulse, noise, and arbitrary waveforms. It also supports multiple modulation schemes including AM, FM, PM, and various digital modulation formats. Engineers may find the DG822 Pro suitable for applications requiring precise waveform generation and modulation capabilities, particularly in testing and debugging scenarios. Its compact design and dual-channel functionality make it a versatile choice for various engineering projects.

Datasheet Summary
Powered by GS/AI

The DG822 Pro is a dual-channel waveform generator from the DG800 Pro Series by RIGOL Technologies, Inc. It supports a maximum frequency of 25 MHz and offers a sample rate of 625 MSa/s with 16-bit vertical resolution. The device features a waveform memory depth of 2 Mpts per channel, which can be expanded to 8 Mpts per channel with an optional upgrade. The DG822 Pro provides various output modes including continuous, modulation, sweep, burst, and advanced modes, allowing for a wide range of waveform types such as sine, square, ramp, pulse, noise, and arbitrary waveforms. It also supports multiple modulation schemes including AM, FM, PM, and various digital modulation formats. Engineers may find the DG822 Pro suitable for applications requiring precise waveform generation and modulation capabilities, particularly in testing and debugging scenarios. Its compact design and dual-channel functionality make it a versatile choice for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Beaverton, OR, United States
DG800 Pro Series RIGOL Waveform Generators
DG822 Pro
DG800 Pro Series RIGOL Waveform Generators DG822 Pro
The DG800 Pro Series function/arbitrary waveform generator is an instrument packed with functionality, including function generator, arbitrary waveform generator, noise generator, pulse generator, harmonic generator, analog/digital modulator, and frequency counter. It delivers impressive performance for a generator of its size, offering 625 MSa/s sample rate, 3 ns rise time, 16-bit vertical resolution, and up to 8 Mpts/CH waveform length. 625 MSa/s sample rate and 16-bit vertical resolution: Ensures more accurate waveform output Integrated 1 GHz frequency counter: Enables measurement of HF signals for easier debugging 7” touch screen with dual-display capability: Configure dual-channel waveforms concurrently Sequence Mode: Allows a user to load multiple test cases to be performed sequentially and automatically (up to 64 steps and 256 repetition counts) Integrated harmonic generator: Provides a more accurate test method for devices like high-order filters and amplifiers Type-C power interface: Enables the use of mobile power banks for measurement functionality on the go Compact form factor & VESA 100x100 compliant rear panel: Conserves desktop space

The DG800 Pro Series function/arbitrary waveform generator is an instrument packed with functionality, including function generator, arbitrary waveform generator, noise generator, pulse generator, harmonic generator, analog/digital modulator, and frequency counter. It delivers impressive performance for a generator of its size, offering 625 MSa/s sample rate, 3 ns rise time, 16-bit vertical resolution, and up to 8 Mpts/CH waveform length.

  • 625 MSa/s sample rate and 16-bit vertical resolution: Ensures more accurate waveform output
  • Integrated 1 GHz frequency counter: Enables measurement of HF signals for easier debugging
  • 7” touch screen with dual-display capability: Configure dual-channel waveforms concurrently
  • Sequence Mode: Allows a user to load multiple test cases to be performed sequentially and automatically (up to 64 steps and 256 repetition counts)
  • Integrated harmonic generator: Provides a more accurate test method for devices like high-order filters and amplifiers
  • Type-C power interface: Enables the use of mobile power banks for measurement functionality on the go
  • Compact form factor & VESA 100x100 compliant rear panel: Conserves desktop space
Supplier's Site Datasheet

Technical Specifications

  RIGOL Technologies, Inc.
Product Category Signal Generators
Product Number DG822 Pro
Product Name DG800 Pro Series RIGOL Waveform Generators
Device Type Generator
Generator Type Pulse
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 8088698 - RS Components, Ltd.
Specs
Generator Type Pulse
Display Video
Inputs 1
View Details
10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
JSG5000M Series RF Analog Signal Generator -  - kTB Solutions
Specs
Generator Type Signal
View Details