RIGOL Technologies, Inc. DG800 Pro Series RIGOL Waveform Generators DG821 Pro

Description
The DG800 Pro Series function/arbitrary waveform generator is an instrument packed with functionality, including function generator, arbitrary waveform generator, noise generator, pulse generator, harmonic generator, analog/digital modulator, and frequency counter. It delivers impressive performance for a generator of its size, offering 625 MSa/s sample rate, 3 ns rise time, 16-bit vertical resolution, and up to 8 Mpts/CH waveform length. 625 MSa/s sample rate and 16-bit vertical resolution: Ensures more accurate waveform output Integrated 1 GHz frequency counter: Enables measurement of HF signals for easier debugging 7” touch screen with dual-display capability: Configure dual-channel waveforms concurrently Sequence Mode: Allows a user to load multiple test cases to be performed sequentially and automatically (up to 64 steps and 256 repetition counts) Integrated harmonic generator: Provides a more accurate test method for devices like high-order filters and amplifiers Type-C power interface: Enables the use of mobile power banks for measurement functionality on the go Compact form factor & VESA 100x100 compliant rear panel: Conserves desktop space
Datasheet
Description
The DG800 Pro Series function/arbitrary waveform generator is an instrument packed with functionality, including function generator, arbitrary waveform generator, noise generator, pulse generator, harmonic generator, analog/digital modulator, and frequency counter. It delivers impressive performance for a generator of its size, offering 625 MSa/s sample rate, 3 ns rise time, 16-bit vertical resolution, and up to 8 Mpts/CH waveform length. 625 MSa/s sample rate and 16-bit vertical resolution: Ensures more accurate waveform output Integrated 1 GHz frequency counter: Enables measurement of HF signals for easier debugging 7” touch screen with dual-display capability: Configure dual-channel waveforms concurrently Sequence Mode: Allows a user to load multiple test cases to be performed sequentially and automatically (up to 64 steps and 256 repetition counts) Integrated harmonic generator: Provides a more accurate test method for devices like high-order filters and amplifiers Type-C power interface: Enables the use of mobile power banks for measurement functionality on the go Compact form factor & VESA 100x100 compliant rear panel: Conserves desktop space
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beaverton, OR, United States
DG800 Pro Series RIGOL Waveform Generators
DG821 Pro
DG800 Pro Series RIGOL Waveform Generators DG821 Pro
The DG800 Pro Series function/arbitrary waveform generator is an instrument packed with functionality, including function generator, arbitrary waveform generator, noise generator, pulse generator, harmonic generator, analog/digital modulator, and frequency counter. It delivers impressive performance for a generator of its size, offering 625 MSa/s sample rate, 3 ns rise time, 16-bit vertical resolution, and up to 8 Mpts/CH waveform length. 625 MSa/s sample rate and 16-bit vertical resolution: Ensures more accurate waveform output Integrated 1 GHz frequency counter: Enables measurement of HF signals for easier debugging 7” touch screen with dual-display capability: Configure dual-channel waveforms concurrently Sequence Mode: Allows a user to load multiple test cases to be performed sequentially and automatically (up to 64 steps and 256 repetition counts) Integrated harmonic generator: Provides a more accurate test method for devices like high-order filters and amplifiers Type-C power interface: Enables the use of mobile power banks for measurement functionality on the go Compact form factor & VESA 100x100 compliant rear panel: Conserves desktop space

The DG800 Pro Series function/arbitrary waveform generator is an instrument packed with functionality, including function generator, arbitrary waveform generator, noise generator, pulse generator, harmonic generator, analog/digital modulator, and frequency counter. It delivers impressive performance for a generator of its size, offering 625 MSa/s sample rate, 3 ns rise time, 16-bit vertical resolution, and up to 8 Mpts/CH waveform length.

  • 625 MSa/s sample rate and 16-bit vertical resolution: Ensures more accurate waveform output
  • Integrated 1 GHz frequency counter: Enables measurement of HF signals for easier debugging
  • 7” touch screen with dual-display capability: Configure dual-channel waveforms concurrently
  • Sequence Mode: Allows a user to load multiple test cases to be performed sequentially and automatically (up to 64 steps and 256 repetition counts)
  • Integrated harmonic generator: Provides a more accurate test method for devices like high-order filters and amplifiers
  • Type-C power interface: Enables the use of mobile power banks for measurement functionality on the go
  • Compact form factor & VESA 100x100 compliant rear panel: Conserves desktop space
Supplier's Site Datasheet

Technical Specifications

  RIGOL Technologies, Inc.
Product Category Signal Generators
Product Number DG821 Pro
Product Name DG800 Pro Series RIGOL Waveform Generators
Device Type Generator
Generator Type Pulse
Inputs 1
Unlock Full Specs
to access all available technical data

Similar Products

UTG4082A 80MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4082A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 80 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.1 to 44 GHz Signal Generator (-40 to +23 dBm) - SSG-44GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details