RIGOL Technologies, Inc. DG1000Z Series RIGOL Waveform Generators DG1022Z

Description
The DG1000Z Series Waveform Generators adds to RIGOL's extensive portfolio of feature rich test and measurement equipment. Powered by Rigol's innovative SiFi technology, the DG1000Z is ideal for low frequency testing applications requiring high signal fidelity, low noise floor and long arbitrary waveform length. The 2 channel DG1000Z series features Best-In-Class memory depth of 2 MPts on the DG1022Z or 8 Mpts on the 30 and 60 MHz models, all with an available option for 16 Mpts. optional to facilitate deeper, more intricate arbitrary waveforms and includes up to 160 built-in waveforms for quick and easy access to more predefined signals. These generators provide +/-1ppm frequency stability and -125dBc/Hz phase noise for high signal fidelity and low noise, predictable signal generation. The DG1000Z series delivers up to 200 MSa/s sample rate and 14 bits vertical resolution allowing users to achieve fine resolution and signal detail while emulating small voltage changes on a large output range. Available in models up to 60 MHz [The DG1062Z (60MHz)], these generators offer a wide range of modulations including AM, FM, PM, ASK, FSK, PSK and PWM. Up to 200 MSa/sec Sample Rate: Provides fine resolution and detail in high speed signals A waveform generator's sample rate indicates how often the DAC driving the output changes value. The more often the changes the more accurately the generator will mimic high speed and complex signals. Harmonic waveform generation: Simplify the creation of waves with multiple frequency components. Instead of combining waveforms in a software environment to load into a generator, create waves with multiple harmonics, power levels, and frequencies natively. The DG1000Z Series waveform generators combine up to 8 harmonics of the fundamental output frequency. Each harmonic may have an independently set phase and power level enabling almost unlimited options for a complete wave combination. Up to 160 built-in waveforms: Quickly and easily access more predefined signals without creating them from scratch RIGOL's waveform generators are known for including many popular, customized wave types within the instrument limiting waveform creation to truly arbitrary applications. The DG1000Z continues this trend by including over 160 different signal shapes all accessible from the front panel selection menu. Better arbitrary wave playback with SiFi Technology: Improved signal fidelity during arbitrary waveform generation creates low noise, predictable signals utlizing the SiFi technology that enables variable output sample rates. SiFi technology stands for Signal Fidelity. Play back your waveform with variable output sample rate selection so that you output values exactly when you need. No more duplicating or skipping arb points and no more complicated data manipulation to clean up your waveforms. SiFi technology combines high performance fidelity with deep memory in our DG1000Z generators. Download the SiFi Application Note for more information.
Datasheet
Description
The DG1000Z Series Waveform Generators adds to RIGOL's extensive portfolio of feature rich test and measurement equipment. Powered by Rigol's innovative SiFi technology, the DG1000Z is ideal for low frequency testing applications requiring high signal fidelity, low noise floor and long arbitrary waveform length. The 2 channel DG1000Z series features Best-In-Class memory depth of 2 MPts on the DG1022Z or 8 Mpts on the 30 and 60 MHz models, all with an available option for 16 Mpts. optional to facilitate deeper, more intricate arbitrary waveforms and includes up to 160 built-in waveforms for quick and easy access to more predefined signals. These generators provide +/-1ppm frequency stability and -125dBc/Hz phase noise for high signal fidelity and low noise, predictable signal generation. The DG1000Z series delivers up to 200 MSa/s sample rate and 14 bits vertical resolution allowing users to achieve fine resolution and signal detail while emulating small voltage changes on a large output range. Available in models up to 60 MHz [The DG1062Z (60MHz)], these generators offer a wide range of modulations including AM, FM, PM, ASK, FSK, PSK and PWM. Up to 200 MSa/sec Sample Rate: Provides fine resolution and detail in high speed signals A waveform generator's sample rate indicates how often the DAC driving the output changes value. The more often the changes the more accurately the generator will mimic high speed and complex signals. Harmonic waveform generation: Simplify the creation of waves with multiple frequency components. Instead of combining waveforms in a software environment to load into a generator, create waves with multiple harmonics, power levels, and frequencies natively. The DG1000Z Series waveform generators combine up to 8 harmonics of the fundamental output frequency. Each harmonic may have an independently set phase and power level enabling almost unlimited options for a complete wave combination. Up to 160 built-in waveforms: Quickly and easily access more predefined signals without creating them from scratch RIGOL's waveform generators are known for including many popular, customized wave types within the instrument limiting waveform creation to truly arbitrary applications. The DG1000Z continues this trend by including over 160 different signal shapes all accessible from the front panel selection menu. Better arbitrary wave playback with SiFi Technology: Improved signal fidelity during arbitrary waveform generation creates low noise, predictable signals utlizing the SiFi technology that enables variable output sample rates. SiFi technology stands for Signal Fidelity. Play back your waveform with variable output sample rate selection so that you output values exactly when you need. No more duplicating or skipping arb points and no more complicated data manipulation to clean up your waveforms. SiFi technology combines high performance fidelity with deep memory in our DG1000Z generators. Download the SiFi Application Note for more information.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DG1000Z Series RIGOL Waveform Generators - DG1022Z - RIGOL Technologies, Inc.
Beaverton, OR, United States
DG1000Z Series RIGOL Waveform Generators
DG1022Z
DG1000Z Series RIGOL Waveform Generators DG1022Z
The DG1000Z Series Waveform Generators adds to RIGOL's extensive portfolio of feature rich test and measurement equipment. Powered by Rigol's innovative SiFi technology, the DG1000Z is ideal for low frequency testing applications requiring high signal fidelity, low noise floor and long arbitrary waveform length. The 2 channel DG1000Z series features Best-In-Class memory depth of 2 MPts on the DG1022Z or 8 Mpts on the 30 and 60 MHz models, all with an available option for 16 Mpts. optional to facilitate deeper, more intricate arbitrary waveforms and includes up to 160 built-in waveforms for quick and easy access to more predefined signals. These generators provide +/-1ppm frequency stability and -125dBc/Hz phase noise for high signal fidelity and low noise, predictable signal generation. The DG1000Z series delivers up to 200 MSa/s sample rate and 14 bits vertical resolution allowing users to achieve fine resolution and signal detail while emulating small voltage changes on a large output range. Available in models up to 60 MHz [The DG1062Z (60MHz)], these generators offer a wide range of modulations including AM, FM, PM, ASK, FSK, PSK and PWM. Up to 200 MSa/sec Sample Rate: Provides fine resolution and detail in high speed signals A waveform generator's sample rate indicates how often the DAC driving the output changes value. The more often the changes the more accurately the generator will mimic high speed and complex signals. Harmonic waveform generation: Simplify the creation of waves with multiple frequency components. Instead of combining waveforms in a software environment to load into a generator, create waves with multiple harmonics, power levels, and frequencies natively. The DG1000Z Series waveform generators combine up to 8 harmonics of the fundamental output frequency. Each harmonic may have an independently set phase and power level enabling almost unlimited options for a complete wave combination. Up to 160 built-in waveforms: Quickly and easily access more predefined signals without creating them from scratch RIGOL's waveform generators are known for including many popular, customized wave types within the instrument limiting waveform creation to truly arbitrary applications. The DG1000Z continues this trend by including over 160 different signal shapes all accessible from the front panel selection menu. Better arbitrary wave playback with SiFi Technology: Improved signal fidelity during arbitrary waveform generation creates low noise, predictable signals utlizing the SiFi technology that enables variable output sample rates. SiFi technology stands for Signal Fidelity. Play back your waveform with variable output sample rate selection so that you output values exactly when you need. No more duplicating or skipping arb points and no more complicated data manipulation to clean up your waveforms. SiFi technology combines high performance fidelity with deep memory in our DG1000Z generators. Download the SiFi Application Note for more information.

The DG1000Z Series Waveform Generators adds to RIGOL's extensive portfolio of feature rich test and measurement equipment. Powered by Rigol's innovative SiFi technology, the DG1000Z is ideal for low frequency testing applications requiring high signal fidelity, low noise floor and long arbitrary waveform length. The 2 channel DG1000Z series features Best-In-Class memory depth of 2 MPts on the DG1022Z or 8 Mpts on the 30 and 60 MHz models, all with an available option for 16 Mpts. optional to facilitate deeper, more intricate arbitrary waveforms and includes up to 160 built-in waveforms for quick and easy access to more predefined signals. These generators provide +/-1ppm frequency stability and -125dBc/Hz phase noise for high signal fidelity and low noise, predictable signal generation. The DG1000Z series delivers up to 200 MSa/s sample rate and 14 bits vertical resolution allowing users to achieve fine resolution and signal detail while emulating small voltage changes on a large output range. Available in models up to 60 MHz [The DG1062Z (60MHz)], these generators offer a wide range of modulations including AM, FM, PM, ASK, FSK, PSK and PWM.

  • Up to 200 MSa/sec Sample Rate: Provides fine resolution and detail in high speed signals
  • A waveform generator's sample rate indicates how often the DAC driving the output changes value. The more often the changes the more accurately the generator will mimic high speed and complex signals.
  • Harmonic waveform generation: Simplify the creation of waves with multiple frequency components. Instead of combining waveforms in a software environment to load into a generator, create waves with multiple harmonics, power levels, and frequencies natively.
  • The DG1000Z Series waveform generators combine up to 8 harmonics of the fundamental output frequency. Each harmonic may have an independently set phase and power level enabling almost unlimited options for a complete wave combination.
  • Up to 160 built-in waveforms: Quickly and easily access more predefined signals without creating them from scratch
  • RIGOL's waveform generators are known for including many popular, customized wave types within the instrument limiting waveform creation to truly arbitrary applications. The DG1000Z continues this trend by including over 160 different signal shapes all accessible from the front panel selection menu.
  • Better arbitrary wave playback with SiFi Technology: Improved signal fidelity during arbitrary waveform generation creates low noise, predictable signals utlizing the SiFi technology that enables variable output sample rates.
  • SiFi technology stands for Signal Fidelity. Play back your waveform with variable output sample rate selection so that you output values exactly when you need. No more duplicating or skipping arb points and no more complicated data manipulation to clean up your waveforms. SiFi technology combines high performance fidelity with deep memory in our DG1000Z generators. Download the SiFi Application Note for more information.
Supplier's Site Datasheet
Function Generator - DG1022Z - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
DG1022Z
Function Generator DG1022Z
The DG1022Z is a 25 MHz function generator from Rigol. Features: SiFi (Signal Fidelity) for 100% waveform replication 2Mpts (std.), 16Mpts/CH (opt.) arbitrary waveform length Standard 2 full functional channels Burst function Standard harmonic generator Channels and system setting In line with LXI Core 2011 Device File Management Function Arbitrary waveform function with Innovative SiFi technology Multiple analog and digital modulations Waveform summing function Up to 160 built-in waveforms Sweep function Standard 7 digits/s full function frequency Counter with 200MHz bandwidth Accessories: Power Cord USB Cable - CB-USBA-USBB-FF-150 BNC Cable - CB-BNC-BNC-MM-100 Quick Guide Resource CD (including User’s Guide and etc.) The Rigol DG1022Z is a function generator.

The DG1022Z is a 25 MHz function generator from Rigol.

Features:

  • SiFi (Signal Fidelity) for 100% waveform replication
  • 2Mpts (std.), 16Mpts/CH (opt.) arbitrary waveform length
  • Standard 2 full functional channels
  • Burst function
  • Standard harmonic generator
  • Channels and system setting In line with LXI Core 2011 Device File Management Function
  • Arbitrary waveform function with
  • Innovative SiFi technology
  • Multiple analog and digital modulations
  • Waveform summing function
  • Up to 160 built-in waveforms
  • Sweep function
  • Standard 7 digits/s full function frequency
  • Counter with 200MHz bandwidth

Accessories:

  • Power Cord
  • USB Cable - CB-USBA-USBB-FF-150
  • BNC Cable - CB-BNC-BNC-MM-100
  • Quick Guide
  • Resource CD (including User’s Guide and etc.)

The Rigol DG1022Z is a function generator.

Supplier's Site Datasheet

Technical Specifications

  RIGOL Technologies, Inc. ValueTronics International, Inc.
Product Category Signal Generators Signal Generators
Product Number DG1022Z DG1022Z
Product Name DG1000Z Series RIGOL Waveform Generators Function Generator
Device Type Generator Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2122B 120MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2122B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 120 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
5 to 9 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-5N9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details