RIGOL Technologies, Inc. Arbitrary Waveform Generator DG1022A

Description
The DG1022A is a 20 MHz Arbitrary Waveform Generator from Rigol. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: Full range of arb sign wave to 25 MHz Adopt advanced DDS technology; dual channel output; 100 MSa/s maximum sampling rate; 14 bits vertical accuracy Output 5 standard waveforms; built-in 48 arbitrary waveforms Abundant modulation functions: AM, FM, PM, FSK, linear/logarithm sweep and burst Abundant output and input: waveform output; synchronous signal output; external modulation source, external clock reference (10 MHz) input, external trigger input Unique channel coupling and channel copy Built-in high precision and wide band counter, the measurement range: 100 mHz ~ 200 MHz (single channel) Standard configuration interfaces: USB Device & USB Host, and support U-disc storage Seamlessly interconnect with DS1000 series digital oscilloscope Powerful arbitrary waveform editing software “UltraWave” Support remote control by commands Applications Analog Sensor Practical Environment Signals Circuit Function Test IC chip Test Easy to Use Design A variety of display modes Clear graphical interface Support for Chinese and English menu and input Push-help makes information getting more convenient File management (support for USB flash device and local storage)
Datasheet
Description
The DG1022A is a 20 MHz Arbitrary Waveform Generator from Rigol. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: Full range of arb sign wave to 25 MHz Adopt advanced DDS technology; dual channel output; 100 MSa/s maximum sampling rate; 14 bits vertical accuracy Output 5 standard waveforms; built-in 48 arbitrary waveforms Abundant modulation functions: AM, FM, PM, FSK, linear/logarithm sweep and burst Abundant output and input: waveform output; synchronous signal output; external modulation source, external clock reference (10 MHz) input, external trigger input Unique channel coupling and channel copy Built-in high precision and wide band counter, the measurement range: 100 mHz ~ 200 MHz (single channel) Standard configuration interfaces: USB Device & USB Host, and support U-disc storage Seamlessly interconnect with DS1000 series digital oscilloscope Powerful arbitrary waveform editing software “UltraWave” Support remote control by commands Applications Analog Sensor Practical Environment Signals Circuit Function Test IC chip Test Easy to Use Design A variety of display modes Clear graphical interface Support for Chinese and English menu and input Push-help makes information getting more convenient File management (support for USB flash device and local storage)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arbitrary Waveform Generator - DG1022A - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
DG1022A
Arbitrary Waveform Generator DG1022A
The DG1022A is a 20 MHz Arbitrary Waveform Generator from Rigol. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: Full range of arb sign wave to 25 MHz Adopt advanced DDS technology; dual channel output; 100 MSa/s maximum sampling rate; 14 bits vertical accuracy Output 5 standard waveforms; built-in 48 arbitrary waveforms Abundant modulation functions: AM, FM, PM, FSK, linear/logarithm sweep and burst Abundant output and input: waveform output; synchronous signal output; external modulation source, external clock reference (10 MHz) input, external trigger input Unique channel coupling and channel copy Built-in high precision and wide band counter, the measurement range: 100 mHz ~ 200 MHz (single channel) Standard configuration interfaces: USB Device & USB Host, and support U-disc storage Seamlessly interconnect with DS1000 series digital oscilloscope Powerful arbitrary waveform editing software “UltraWave” Support remote control by commands Applications Analog Sensor Practical Environment Signals Circuit Function Test IC chip Test Easy to Use Design A variety of display modes Clear graphical interface Support for Chinese and English menu and input Push-help makes information getting more convenient File management (support for USB flash device and local storage)

The DG1022A is a 20 MHz Arbitrary Waveform Generator from Rigol. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation.

Additional Features:

  • Full range of arb sign wave to 25 MHz
  • Adopt advanced DDS technology; dual channel output; 100 MSa/s maximum sampling rate; 14 bits vertical accuracy
  • Output 5 standard waveforms; built-in 48 arbitrary waveforms
  • Abundant modulation functions: AM, FM, PM, FSK, linear/logarithm sweep and burst
  • Abundant output and input: waveform output; synchronous signal output; external modulation source, external clock reference (10 MHz) input, external trigger input
  • Unique channel coupling and channel copy
  • Built-in high precision and wide band counter, the measurement range: 100 mHz ~ 200 MHz (single channel)
  • Standard configuration interfaces: USB Device & USB Host, and support U-disc storage
  • Seamlessly interconnect with DS1000 series digital oscilloscope
  • Powerful arbitrary waveform editing software “UltraWave”
  • Support remote control by commands

Applications

  • Analog Sensor
  • Practical Environment Signals
  • Circuit Function Test
  • IC chip Test

Easy to Use Design

  • A variety of display modes
  • Clear graphical interface
  • Support for Chinese and English menu and input
  • Push-help makes information getting more convenient
  • File management (support for USB flash device and local storage)
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number DG1022A
Product Name Arbitrary Waveform Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4082A 80MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4082A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 80 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details