RIGOL Technologies, Inc. Attenuator ATT03301H

Description
The ATT03301H is an attenuator from Rigol. Features: Works with- DSA8 DSA1 RSA5 RSA The Rigol ATT03301H is a 30dB, high power attenuator with a max power of 100W. This high power attenuator adopts the aluminium nitride resistor and lead-free technique. Its connector conforms to the MIL-C-39012 standard. This product features high precision and long service life, is innocuous and environment-friendly .
Description
The ATT03301H is an attenuator from Rigol. Features: Works with- DSA8 DSA1 RSA5 RSA The Rigol ATT03301H is a 30dB, high power attenuator with a max power of 100W. This high power attenuator adopts the aluminium nitride resistor and lead-free technique. Its connector conforms to the MIL-C-39012 standard. This product features high precision and long service life, is innocuous and environment-friendly .

Suppliers

Company
Product
Description
Supplier Links
Attenuator ATT03301H
The ATT03301H is an attenuator from Rigol. Features: Works with- DSA8 DSA1 RSA5 RSA The Rigol ATT03301H is a 30dB, high power attenuator with a max power of 100W. This high power attenuator adopts the aluminium nitride resistor and lead-free technique. Its connector conforms to the MIL-C-39012 standard. This product features high precision and long service life, is innocuous and environment-friendly .

The ATT03301H is an attenuator from Rigol.

Features:

Works with-

  • DSA8
  • DSA1
  • RSA5
  • RSA

The Rigol ATT03301H is a 30dB, high power attenuator with a max power of 100W. This high power attenuator adopts the aluminium nitride resistor and lead-free technique. Its connector conforms to the MIL-C-39012 standard. This product features high precision and long service life, is innocuous and environment-friendly.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number ATT03301H
Product Name Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

ColorConnect Attenuators - AT-SMA-02-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - 3157-BW-S3-2W263A+-ND - DigiKey
Specs
Attenuation 3 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers
Coaxial Attenuator 30W – SMA - UIYCA30AS5 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o2010000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details