Rieker, Inc. Tilt Warning System SlopeAlert™

Description
SlopeAlert is a reliable, low cost solution of determining in-range and out of range tilt conditions. Connected to a lamp, horn, or solenoid relay, this compact Single or Dual Axis unit can indicate both safe and unsafe conditions as well as provide a control signal to help prevent equipment over rotation. Multiple trip settings are factory calibrated and can be arranged in a single axis to indicate caution before final alarm. SlopeAlert is available in both Normally Open and Normally Closed outputs. Features Single and Dual Axis ± Trip Angles Normally Open or Closed Output Lamp / Buzzer / Solenoid Driver Single Supply Input (8-30VDC) Reverse Polarity Protection Output Short Circuit Protected High Current-Sink Capability Inductive Load Protection -40°C to +75°C Operating Temperatures Rugged Hermetic Packaging Shockproof to 500g All Weather Mercury Free
Description
SlopeAlert is a reliable, low cost solution of determining in-range and out of range tilt conditions. Connected to a lamp, horn, or solenoid relay, this compact Single or Dual Axis unit can indicate both safe and unsafe conditions as well as provide a control signal to help prevent equipment over rotation. Multiple trip settings are factory calibrated and can be arranged in a single axis to indicate caution before final alarm. SlopeAlert is available in both Normally Open and Normally Closed outputs. Features Single and Dual Axis ± Trip Angles Normally Open or Closed Output Lamp / Buzzer / Solenoid Driver Single Supply Input (8-30VDC) Reverse Polarity Protection Output Short Circuit Protected High Current-Sink Capability Inductive Load Protection -40°C to +75°C Operating Temperatures Rugged Hermetic Packaging Shockproof to 500g All Weather Mercury Free

Suppliers

Company
Product
Description
Supplier Links
Tilt Warning System - SlopeAlert™ - Rieker, Inc.
Aston, PA, USA
Tilt Warning System
SlopeAlert™
Tilt Warning System SlopeAlert™
SlopeAlert is a reliable, low cost solution of determining in-range and out of range tilt conditions. Connected to a lamp, horn, or solenoid relay, this compact Single or Dual Axis unit can indicate both safe and unsafe conditions as well as provide a control signal to help prevent equipment over rotation. Multiple trip settings are factory calibrated and can be arranged in a single axis to indicate caution before final alarm. SlopeAlert is available in both Normally Open and Normally Closed outputs. Features Single and Dual Axis ± Trip Angles Normally Open or Closed Output Lamp / Buzzer / Solenoid Driver Single Supply Input (8-30VDC) Reverse Polarity Protection Output Short Circuit Protected High Current-Sink Capability Inductive Load Protection -40°C to +75°C Operating Temperatures Rugged Hermetic Packaging Shockproof to 500g All Weather Mercury Free

SlopeAlert is a reliable, low cost solution of determining in-range and out of range tilt conditions. Connected to a lamp, horn, or solenoid relay, this compact Single or Dual Axis unit can indicate both safe and unsafe conditions as well as provide a control
signal to help prevent equipment over rotation. Multiple trip settings are factory calibrated and can be arranged in a single axis to indicate caution before final alarm. SlopeAlert is available in both Normally Open and Normally Closed outputs.

Features

  • Single and Dual Axis ± Trip Angles
  • Normally Open or Closed Output
  • Lamp / Buzzer / Solenoid Driver
  • Single Supply Input (8-30VDC)
  • Reverse Polarity Protection
  • Output Short Circuit Protected
  • High Current-Sink Capability
  • Inductive Load Protection
  • -40°C to +75°C Operating Temperatures
  • Rugged Hermetic Packaging
  • Shockproof to 500g
  • All Weather
  • Mercury Free
Buy Now

Technical Specifications

  Rieker, Inc.
Product Category Tilt Sensors
Product Number SlopeAlert™
Product Name Tilt Warning System
Trigger Tilt Sensor; Tilt Switch
Unlock Full Specs
to access all available technical data

Similar Products

Tunneling Magneto Resistive (TMR) Angle Sensor - TLE5501 E0001 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Accuracy 1 degrees
View Details
A33115: Precision TMR Angle Sensor with Integrated Diagnostics and Turns Counter - A33115KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details