Rieker, Inc. Electronic Inclinometer SB1i

Description
The SB1i sensor box is packaged in a solid and compact pressure-cast Aluminum housing with an integrated sensor for single axis inclination or acceleration measurements. Within the box are 2 sections: An amplifier with a 4…20mA output signal - allowing a 2-wire system; and a separate highly stable power supply for the sensor. The amplifier contains a low-pass filter for upper frequency limitation, with noise suppression filtering and a diode bridge for the unipolar current-loop operation. Both sensor and amplifier are galvanically isolated from the housing - further reducing susceptibility to outside noise. Specific response time constants and maximum current output limitations are additional options. For a higher degree of accuracy, an NG-type sensor can be integrated into the SB1i box, which considerably reduces temperature drift over the entire temperature range. Add a strong metal PG cable fixing combined with the 2-wire currentloop output the SB1i provides a high-quality system for use under many types of harsh working conditions. Features Specially designed Aluminium housing for extra stable sensor platform with sea water resistant coated finish IP65 to IP67 Environmental Protection 4…20mA amplifier for 2-wire connection Temperature compensation beyond the sensors own compensation data No extra power required Angle measuring range can be scaled to customer requirements Sensor and amplifier are galvanically separated from the housing Extensive EMC protection Highly stable sensor supply voltage Dynamic parameters are programmable Current-loop with maximum current limitation High overload resistance Reverse polarity protected Low-pass signal filter with optional setting of maximum frequency for suppression of interference frequencies
Description
The SB1i sensor box is packaged in a solid and compact pressure-cast Aluminum housing with an integrated sensor for single axis inclination or acceleration measurements. Within the box are 2 sections: An amplifier with a 4…20mA output signal - allowing a 2-wire system; and a separate highly stable power supply for the sensor. The amplifier contains a low-pass filter for upper frequency limitation, with noise suppression filtering and a diode bridge for the unipolar current-loop operation. Both sensor and amplifier are galvanically isolated from the housing - further reducing susceptibility to outside noise. Specific response time constants and maximum current output limitations are additional options. For a higher degree of accuracy, an NG-type sensor can be integrated into the SB1i box, which considerably reduces temperature drift over the entire temperature range. Add a strong metal PG cable fixing combined with the 2-wire currentloop output the SB1i provides a high-quality system for use under many types of harsh working conditions. Features Specially designed Aluminium housing for extra stable sensor platform with sea water resistant coated finish IP65 to IP67 Environmental Protection 4…20mA amplifier for 2-wire connection Temperature compensation beyond the sensors own compensation data No extra power required Angle measuring range can be scaled to customer requirements Sensor and amplifier are galvanically separated from the housing Extensive EMC protection Highly stable sensor supply voltage Dynamic parameters are programmable Current-loop with maximum current limitation High overload resistance Reverse polarity protected Low-pass signal filter with optional setting of maximum frequency for suppression of interference frequencies

Suppliers

Company
Product
Description
Supplier Links
Electronic Inclinometer - SB1i - Rieker, Inc.
Aston, PA, USA
Electronic Inclinometer
SB1i
Electronic Inclinometer SB1i
The SB1i sensor box is packaged in a solid and compact pressure-cast Aluminum housing with an integrated sensor for single axis inclination or acceleration measurements. Within the box are 2 sections: An amplifier with a 4…20mA output signal - allowing a 2-wire system; and a separate highly stable power supply for the sensor. The amplifier contains a low-pass filter for upper frequency limitation, with noise suppression filtering and a diode bridge for the unipolar current-loop operation. Both sensor and amplifier are galvanically isolated from the housing - further reducing susceptibility to outside noise. Specific response time constants and maximum current output limitations are additional options. For a higher degree of accuracy, an NG-type sensor can be integrated into the SB1i box, which considerably reduces temperature drift over the entire temperature range. Add a strong metal PG cable fixing combined with the 2-wire currentloop output the SB1i provides a high-quality system for use under many types of harsh working conditions. Features Specially designed Aluminium housing for extra stable sensor platform with sea water resistant coated finish IP65 to IP67 Environmental Protection 4…20mA amplifier for 2-wire connection Temperature compensation beyond the sensors own compensation data No extra power required Angle measuring range can be scaled to customer requirements Sensor and amplifier are galvanically separated from the housing Extensive EMC protection Highly stable sensor supply voltage Dynamic parameters are programmable Current-loop with maximum current limitation High overload resistance Reverse polarity protected Low-pass signal filter with optional setting of maximum frequency for suppression of interference frequencies

The SB1i sensor box is packaged in a solid and compact pressure-cast Aluminum housing with an integrated sensor for single axis inclination or acceleration measurements.

Within the box are 2 sections: An amplifier with a 4…20mA output signal - allowing a 2-wire system; and a separate highly stable power supply for the sensor. The amplifier contains a low-pass filter for upper frequency limitation, with noise suppression filtering and a diode bridge for the unipolar current-loop operation. Both sensor and amplifier are galvanically isolated from the housing - further reducing susceptibility to outside noise. Specific response time constants and maximum current output limitations are additional options.

For a higher degree of accuracy, an NG-type sensor can be integrated into the SB1i box, which considerably reduces temperature drift over the entire temperature range. Add a strong metal PG cable fixing combined with the 2-wire currentloop output the SB1i provides a high-quality system for use under many types of harsh working conditions.

Features

  • Specially designed Aluminium housing for extra stable sensor platform with sea water resistant coated finish
  • IP65 to IP67 Environmental Protection 4…20mA amplifier for 2-wire connection
  • Temperature compensation beyond the sensors own compensation data
  • No extra power required
  • Angle measuring range can be scaled to customer requirements
  • Sensor and amplifier are galvanically separated from the housing
  • Extensive EMC protection
  • Highly stable sensor supply voltage
  • Dynamic parameters are programmable
  • Current-loop with maximum current limitation
  • High overload resistance
  • Reverse polarity protected
  • Low-pass signal filter with optional setting of maximum frequency for suppression of interference frequencies
Buy Now

Technical Specifications

  Rieker, Inc.
Product Category Tilt Sensors
Product Number SB1i
Product Name Electronic Inclinometer
Trigger Tilt Sensor
Unlock Full Specs
to access all available technical data

Similar Products

MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details
T Series Industrial Inclinometer Analog -  - Sensata Technologies
Specs
Trigger Tilt Sensor
Tilt Range 15 to 360 degrees
Number of Axes 2
View Details
A33110: Precision TMR Angle Sensor with Integrated Diagnostics - A33110KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Magnetic Position Sensor, Angle Sensor - TLE5012B E1000 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details