Rieker, Inc. Electronic Inclinometer NG3i

Description
The NGi Series of inclination sensors are liquid capacitive based inclinometers for measuring the tilt angle of any object with respect to gravity. The measuring principle assures a linear angle output with 4…20mA calibrated to equal the measuring range of the sensor. An optional measuring time constant can be ordered with longer rise times. The current loop supplies power to the sensor, which means the complete unit operates as a 2-wire system. Features 4 to 20 mA Output (2 wire) Single Supply Input Low Power Consumption -40°C to +85°C Operating Temperature Range IP65 Packaging Shock Resistant
Description
The NGi Series of inclination sensors are liquid capacitive based inclinometers for measuring the tilt angle of any object with respect to gravity. The measuring principle assures a linear angle output with 4…20mA calibrated to equal the measuring range of the sensor. An optional measuring time constant can be ordered with longer rise times. The current loop supplies power to the sensor, which means the complete unit operates as a 2-wire system. Features 4 to 20 mA Output (2 wire) Single Supply Input Low Power Consumption -40°C to +85°C Operating Temperature Range IP65 Packaging Shock Resistant

Suppliers

Company
Product
Description
Supplier Links
Electronic Inclinometer - NG3i - Rieker, Inc.
Aston, PA, USA
Electronic Inclinometer
NG3i
Electronic Inclinometer NG3i
The NGi Series of inclination sensors are liquid capacitive based inclinometers for measuring the tilt angle of any object with respect to gravity. The measuring principle assures a linear angle output with 4…20mA calibrated to equal the measuring range of the sensor. An optional measuring time constant can be ordered with longer rise times. The current loop supplies power to the sensor, which means the complete unit operates as a 2-wire system. Features 4 to 20 mA Output (2 wire) Single Supply Input Low Power Consumption -40°C to +85°C Operating Temperature Range IP65 Packaging Shock Resistant

The NGi Series of inclination sensors are liquid capacitive based inclinometers for measuring the tilt angle of any object with respect to gravity. The measuring principle assures a linear angle output with 4…20mA calibrated to equal the measuring range of the sensor. An optional measuring time constant can be ordered with longer rise times. The current loop supplies power to the sensor, which means the complete unit operates as a 2-wire system.

Features

  • 4 to 20 mA Output (2 wire)
  • Single Supply Input
  • Low Power Consumption
  • -40°C to +85°C Operating Temperature Range
  • IP65 Packaging
  • Shock Resistant
Buy Now

Technical Specifications

  Rieker, Inc.
Product Category Tilt Sensors
Product Number NG3i
Product Name Electronic Inclinometer
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Type Capacitive
Tilt Range -30 to 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details
inclinometers - ACE-040-2-SV40-H02-2W - POSITAL B.V.
Specs
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 40 degrees
View Details
Inclinometers - 1882-1073799-ND - DigiKey
Specs
Trigger Tilt Sensor
Tilt Range 90 degrees
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Magnetic Position Sensor, Angle Sensor - TLE5012BD E1200 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details