Rieker, Inc. Electronic Inclinometer NG2U

Description
The NG2U, NG3U, and NG4U sensors are liquid capacitive based inclinometers for measuring the tilt angle of any object with respect to gravity. All NGU models are supplied a ratiometric type analog output providing a high degree of linearity. Also available is a digital pulse width modulated output with outputs customized to match the measuring microprocessor. When higher accuracy and interchangeability of sensors are required, any NGU model is recommended. A 0 to 5 Volt signal conditioner provides output amplification to 0.5 to 4.5 Volts. Every unit is individually calibrated to provide the tightest specs for offset and sensitivity.
Description
The NG2U, NG3U, and NG4U sensors are liquid capacitive based inclinometers for measuring the tilt angle of any object with respect to gravity. All NGU models are supplied a ratiometric type analog output providing a high degree of linearity. Also available is a digital pulse width modulated output with outputs customized to match the measuring microprocessor. When higher accuracy and interchangeability of sensors are required, any NGU model is recommended. A 0 to 5 Volt signal conditioner provides output amplification to 0.5 to 4.5 Volts. Every unit is individually calibrated to provide the tightest specs for offset and sensitivity.

Suppliers

Company
Product
Description
Supplier Links
Electronic Inclinometer - NG2U - Rieker, Inc.
Aston, PA, USA
Electronic Inclinometer
NG2U
Electronic Inclinometer NG2U
The NG2U, NG3U, and NG4U sensors are liquid capacitive based inclinometers for measuring the tilt angle of any object with respect to gravity. All NGU models are supplied a ratiometric type analog output providing a high degree of linearity. Also available is a digital pulse width modulated output with outputs customized to match the measuring microprocessor. When higher accuracy and interchangeability of sensors are required, any NGU model is recommended. A 0 to 5 Volt signal conditioner provides output amplification to 0.5 to 4.5 Volts. Every unit is individually calibrated to provide the tightest specs for offset and sensitivity.

The NG2U, NG3U, and NG4U sensors are liquid capacitive based inclinometers for measuring the tilt angle of any object with respect to gravity. All NGU models are supplied a ratiometric type analog output providing a high degree of linearity. Also available is a digital pulse width modulated output with outputs customized to match the measuring microprocessor.

When higher accuracy and interchangeability of sensors are required, any NGU model is recommended. A 0 to 5 Volt signal conditioner provides output amplification to 0.5 to 4.5 Volts. Every unit is individually calibrated to provide the tightest specs for offset and sensitivity.

Buy Now

Technical Specifications

  Rieker, Inc.
Product Category Tilt Sensors
Product Number NG2U
Product Name Electronic Inclinometer
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Type Capacitive
Tilt Range -10 to 10 degrees
Unlock Full Specs
to access all available technical data

Similar Products

MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details
T Series Industrial Inclinometer CANopen -  - Sensata Technologies
Specs
Trigger Tilt Sensor
Tilt Range 15 to 360 degrees
Number of Axes 2
View Details
A33110: Precision TMR Angle Sensor with Integrated Diagnostics - A33110KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Magnetic Position Sensor, Angle Sensor - TLE5012B E1000 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details