Rieker, Inc. multi-output precision inclinometer MPI

Description
Our MPI unit is a touch screen inclinometer offering a multi-output precision sensing solution. The MPI offers multiple configurable outputs: Graphic Touch-Screen Sunlight-readable Display, Digital RS232 & RS485, Analog Voltage, and four (4) Relay Switches providing maximum functionality. The display shows angle in degrees (º), percent grade (%), or inch per foot rise (“) with either 1, 0.1 or 0.01 degree resolution. The display provides graphical axis level indicators in green, yellow, and red, which can be activated to trip at predefined angles within the specified measuring range – providing the operator a bright visual alert of changed condition. These can be coordinated with the built in Relay outputs – each with field adjustable trip angle settings. The MPI also has a Bulls-Eye Bubble Level mode for precise leveling applications.Powered by a long-lasting rechargeable battery or external 8..30VDC non-regulated input supply the MPI is made for mobile hand-held use, temporary magnetic placement (mounting plates included) or permanent installation.
Datasheet
Description
Our MPI unit is a touch screen inclinometer offering a multi-output precision sensing solution. The MPI offers multiple configurable outputs: Graphic Touch-Screen Sunlight-readable Display, Digital RS232 & RS485, Analog Voltage, and four (4) Relay Switches providing maximum functionality. The display shows angle in degrees (º), percent grade (%), or inch per foot rise (“) with either 1, 0.1 or 0.01 degree resolution. The display provides graphical axis level indicators in green, yellow, and red, which can be activated to trip at predefined angles within the specified measuring range – providing the operator a bright visual alert of changed condition. These can be coordinated with the built in Relay outputs – each with field adjustable trip angle settings. The MPI also has a Bulls-Eye Bubble Level mode for precise leveling applications.Powered by a long-lasting rechargeable battery or external 8..30VDC non-regulated input supply the MPI is made for mobile hand-held use, temporary magnetic placement (mounting plates included) or permanent installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
multi-output precision inclinometer - MPI - Rieker, Inc.
Aston, PA, USA
multi-output precision inclinometer
MPI
multi-output precision inclinometer MPI
Our MPI unit is a touch screen inclinometer offering a multi-output precision sensing solution. The MPI offers multiple configurable outputs: Graphic Touch-Screen Sunlight-readable Display, Digital RS232 & RS485, Analog Voltage, and four (4) Relay Switches providing maximum functionality. The display shows angle in degrees (º), percent grade (%), or inch per foot rise (“) with either 1, 0.1 or 0.01 degree resolution. The display provides graphical axis level indicators in green, yellow, and red, which can be activated to trip at predefined angles within the specified measuring range – providing the operator a bright visual alert of changed condition. These can be coordinated with the built in Relay outputs – each with field adjustable trip angle settings. The MPI also has a Bulls-Eye Bubble Level mode for precise leveling applications.Powered by a long-lasting rechargeable battery or external 8..30VDC non-regulated input supply the MPI is made for mobile hand-held use, temporary magnetic placement (mounting plates included) or permanent installation.

Our MPI unit is a touch screen inclinometer offering a multi-output precision sensing solution. The MPI offers multiple configurable outputs: Graphic Touch-Screen Sunlight-readable Display, Digital RS232 & RS485, Analog Voltage, and four (4) Relay Switches providing maximum functionality.

The display shows angle in degrees (º), percent grade (%), or inch per foot rise (“) with either 1, 0.1 or 0.01 degree resolution. The display provides graphical axis level indicators in green, yellow, and red, which can be activated to trip at predefined angles within the specified measuring range – providing the operator a bright visual alert of changed condition. These can be coordinated with the built in Relay outputs – each with field adjustable trip angle settings.

The MPI also has a Bulls-Eye Bubble Level mode for precise leveling applications.Powered by a long-lasting rechargeable battery or external 8..30VDC non-regulated input supply the MPI is made for mobile hand-held use, temporary magnetic placement (mounting plates included) or permanent installation.

Buy Now Datasheet

Technical Specifications

  Rieker, Inc.
Product Category Tilt Sensors
Product Number MPI
Product Name multi-output precision inclinometer
Trigger Tilt Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Sensors & Inclinometers - G-NSDMG-021 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 15 degrees
Number of Axes 2
View Details
2 suppliers
Magnetic Position Sensor, Angle Sensor - TLE5012BD E1200 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
A33110: Precision TMR Angle Sensor with Integrated Diagnostics - A33110KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Inclination Sensors - 2100664 - RS Components, Ltd.
Specs
Trigger Tilt Sensor
View Details