Rieker, Inc. Intrinsically Safe Inclinometer H6EX

Description
Our H6EX is intrinsically safe and suitable for hazardous locations with continuous, long or frequent periods of exposure to hazardous elements. Certifications: ATEX / IECEx Approved: Ex II 1G Ex ia IIC T4 Ga Ex ia IIC T4 Ga US and Canada Approved: Class I, Division 1, Groups A,B,C,D Class I, Zone 0, AEx ia IIC T4 Ga The H6EX is a dual-axis sensor that provides two continuous and fully configurable analog outputs which can be set to current or voltage. The all-weather, IP68 rated rugged 316 Stainless Steel housing allows for use in the most extreme environments. With integrated temperature compensation, vibration and shock resistance, ESD, surge, and reverse polarity protection, the H6EX is equipped to handle the toughest conditions. Rieker offers two H6EX models: The H6EX-A1 and H6EX-A2. Our H6EX-A1 model integrates an optional RS485 digital output alongside dual analog outputs and offers operating temperature range from -40°C to 65°C. Our H6EX-A2 model offers dual analog outputs and offers an operating temperature range from -40°C to 85°C.
Description
Our H6EX is intrinsically safe and suitable for hazardous locations with continuous, long or frequent periods of exposure to hazardous elements. Certifications: ATEX / IECEx Approved: Ex II 1G Ex ia IIC T4 Ga Ex ia IIC T4 Ga US and Canada Approved: Class I, Division 1, Groups A,B,C,D Class I, Zone 0, AEx ia IIC T4 Ga The H6EX is a dual-axis sensor that provides two continuous and fully configurable analog outputs which can be set to current or voltage. The all-weather, IP68 rated rugged 316 Stainless Steel housing allows for use in the most extreme environments. With integrated temperature compensation, vibration and shock resistance, ESD, surge, and reverse polarity protection, the H6EX is equipped to handle the toughest conditions. Rieker offers two H6EX models: The H6EX-A1 and H6EX-A2. Our H6EX-A1 model integrates an optional RS485 digital output alongside dual analog outputs and offers operating temperature range from -40°C to 65°C. Our H6EX-A2 model offers dual analog outputs and offers an operating temperature range from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
Intrinsically Safe Inclinometer - H6EX - Rieker, Inc.
Aston, PA, USA
Intrinsically Safe Inclinometer
H6EX
Intrinsically Safe Inclinometer H6EX
Our H6EX is intrinsically safe and suitable for hazardous locations with continuous, long or frequent periods of exposure to hazardous elements. Certifications: ATEX / IECEx Approved: Ex II 1G Ex ia IIC T4 Ga Ex ia IIC T4 Ga US and Canada Approved: Class I, Division 1, Groups A,B,C,D Class I, Zone 0, AEx ia IIC T4 Ga The H6EX is a dual-axis sensor that provides two continuous and fully configurable analog outputs which can be set to current or voltage. The all-weather, IP68 rated rugged 316 Stainless Steel housing allows for use in the most extreme environments. With integrated temperature compensation, vibration and shock resistance, ESD, surge, and reverse polarity protection, the H6EX is equipped to handle the toughest conditions. Rieker offers two H6EX models: The H6EX-A1 and H6EX-A2. Our H6EX-A1 model integrates an optional RS485 digital output alongside dual analog outputs and offers operating temperature range from -40°C to 65°C. Our H6EX-A2 model offers dual analog outputs and offers an operating temperature range from -40°C to 85°C.

Our H6EX is intrinsically safe and suitable for hazardous locations with continuous, long or frequent periods of exposure to hazardous elements.
Certifications:

  • ATEX / IECEx Approved:
    • Ex II 1G Ex ia IIC T4 Ga
    • Ex ia IIC T4 Ga
  • US and Canada Approved:
    • Class I, Division 1, Groups A,B,C,D
    • Class I, Zone 0, AEx ia IIC T4 Ga

The H6EX is a dual-axis sensor that provides two continuous and fully configurable analog outputs which can be set to current or voltage. The all-weather, IP68 rated rugged 316 Stainless Steel housing allows for use in the most extreme environments. With integrated temperature compensation, vibration and shock resistance, ESD, surge, and reverse polarity protection, the H6EX is equipped to handle the toughest conditions.
Rieker offers two H6EX models: The H6EX-A1 and H6EX-A2.
Our H6EX-A1 model integrates an optional RS485 digital output alongside dual analog outputs and offers operating temperature range from -40°C to 65°C.
Our H6EX-A2 model offers dual analog outputs and offers an operating temperature range from -40°C to 85°C.

Buy Now

Technical Specifications

  Rieker, Inc.
Product Category Tilt Sensors
Product Number H6EX
Product Name Intrinsically Safe Inclinometer
Trigger Tilt Sensor
Unlock Full Specs
to access all available technical data

Similar Products

T Series Industrial Inclinometer Analog -  - Sensata Technologies
Specs
Trigger Tilt Sensor
Tilt Range 15 to 360 degrees
Number of Axes 2
View Details
A33110: Precision TMR Angle Sensor with Integrated Diagnostics - A33110KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details