Rieker, Inc. Electronic Inclinometer H4360

Description
Description The highly accurate H4360 inclinometer provides 360 degree total measurement along a single axis in a rugged environmentally protected metal housing. The sensing package incorporates a MEMs sensing element and integrated temperature compensation over the industrial operating range of –40° to +85°C. This sensor is available with analog current 4...20mA and digital RS485 outputs. These outputs are linear with respect to the input angle directly. Depending on the required angle range, the H4360 measuring range can be scaled (i.e. ±30º, ±45º, ±90º, ±180º). Features Single Axis Angle Measurement Measuring Range: ±180 (360º Full Scale) Fully Temperature Compensated Analog Current 4...20mA Output Serial RS485 Output Vibration and shock resistant Environmentally sealed to IP67 Rugged die-cast Zinc housing EMC protected Over voltage/overcurrent protection Mechanical Zero adjustment Common footprint for easy field install Applications Platform Leveling Solar Panel Array Alignment Antenna Positioning Boom Angle Indicating Process Machinery
Description
Description The highly accurate H4360 inclinometer provides 360 degree total measurement along a single axis in a rugged environmentally protected metal housing. The sensing package incorporates a MEMs sensing element and integrated temperature compensation over the industrial operating range of –40° to +85°C. This sensor is available with analog current 4...20mA and digital RS485 outputs. These outputs are linear with respect to the input angle directly. Depending on the required angle range, the H4360 measuring range can be scaled (i.e. ±30º, ±45º, ±90º, ±180º). Features Single Axis Angle Measurement Measuring Range: ±180 (360º Full Scale) Fully Temperature Compensated Analog Current 4...20mA Output Serial RS485 Output Vibration and shock resistant Environmentally sealed to IP67 Rugged die-cast Zinc housing EMC protected Over voltage/overcurrent protection Mechanical Zero adjustment Common footprint for easy field install Applications Platform Leveling Solar Panel Array Alignment Antenna Positioning Boom Angle Indicating Process Machinery

Suppliers

Company
Product
Description
Supplier Links
Electronic Inclinometer - H4360 - Rieker, Inc.
Aston, PA, USA
Electronic Inclinometer
H4360
Electronic Inclinometer H4360
Description The highly accurate H4360 inclinometer provides 360 degree total measurement along a single axis in a rugged environmentally protected metal housing. The sensing package incorporates a MEMs sensing element and integrated temperature compensation over the industrial operating range of –40° to +85°C. This sensor is available with analog current 4...20mA and digital RS485 outputs. These outputs are linear with respect to the input angle directly. Depending on the required angle range, the H4360 measuring range can be scaled (i.e. ±30º, ±45º, ±90º, ±180º). Features Single Axis Angle Measurement Measuring Range: ±180 (360º Full Scale) Fully Temperature Compensated Analog Current 4...20mA Output Serial RS485 Output Vibration and shock resistant Environmentally sealed to IP67 Rugged die-cast Zinc housing EMC protected Over voltage/overcurrent protection Mechanical Zero adjustment Common footprint for easy field install Applications Platform Leveling Solar Panel Array Alignment Antenna Positioning Boom Angle Indicating Process Machinery

Description

The highly accurate H4360 inclinometer provides 360 degree total measurement along a single axis in a rugged environmentally protected metal housing. The sensing package incorporates a MEMs sensing element and integrated temperature compensation over the industrial operating range of –40° to +85°C.

This sensor is available with analog current 4...20mA and digital RS485 outputs. These outputs are linear with respect to the input angle directly. Depending on the required angle range, the H4360 measuring range can be scaled (i.e. ±30º, ±45º, ±90º, ±180º).

Features

  • Single Axis Angle Measurement
  • Measuring Range: ±180 (360º Full Scale)
  • Fully Temperature Compensated
  • Analog Current 4...20mA Output
  • Serial RS485 Output
  • Vibration and shock resistant
  • Environmentally sealed to IP67
  • Rugged die-cast Zinc housing
  • EMC protected
  • Over voltage/overcurrent protection
  • Mechanical Zero adjustment
  • Common footprint for easy field install

Applications

  • Platform Leveling
  • Solar Panel Array Alignment
  • Antenna Positioning
  • Boom Angle Indicating
  • Process Machinery
Buy Now

Technical Specifications

  Rieker, Inc.
Product Category Tilt Sensors
Product Number H4360
Product Name Electronic Inclinometer
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Type Capacitive
Tilt Range -180 to 180 degrees
Number of Axes 1
Unlock Full Specs
to access all available technical data

Similar Products

MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details
inclinometers - ACE-060-2-SV20-HW2-5W - POSITAL B.V.
Specs
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 60 degrees
View Details
Inclinometers - 1882-1144295-ND - DigiKey
Specs
Trigger Tilt Sensor
View Details
Magnetic Position Sensor, Angle Sensor - TLE5012BD E1200 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details