The Rieker 2160-F Oversized Mechanical Inclinometer is designed for measuring angles of inclination with a range of ±60 degrees and 5-degree increments. Constructed from rugged ballistic plastic, it is built to withstand harsh environmental conditions, making it suitable for all-season use. The inclinometer operates effectively within a temperature range of -45°C to +82°C. It features large, clear markings for easy visibility and quick readings, with a black background and white markings. This inclinometer is ideal for applications requiring precise tilt measurements in various equipment and vehicles, including cranes, aerial lifts, and construction machinery.
Our 2160-F mechanical inclinometer is a ±60 degrees unit with 5 degree increments. The housing is made of rugged ballistic plastic, making these clinometers extremely tough for all types of environments and weather conditions. With operating temperature ranging from -45°C to 82°C the 2160-F is the perfect all-season inclinometer. The large, clear number and degree markings make it easy to get quick, accurate readings. This is a black unit with white markings.
| Rieker, Inc. | |
|---|---|
| Product Category | Tilt Sensors |
| Product Number | 2160-F |
| Product Name | Oversized Mechanical Inclinometer |
| Trigger | Tilt Sensor |
| Form Factor | Sensor / Transducer |
| Tilt Range | -60 to 60 degrees |