Rieker, Inc. Mechanical Inclinometer 2110-A

Description
A clinometer (or Inclinometer) is an instrument for measuring angles of slope (or tilt), elevation or inclination of an object with respect to gravity. Also known as a slope or tilt meter, angle indicator, gradiometer, and pitch or roll indicator.Rieker manufacturers clinometers using precision tube and ball construction. All our tubes are filled with a special damping fluid that controls the movement of the ball and will operate in temperatures from -50º F to +180º F (-45ºC to +82ºC). Our industry leading quality and control standards provides for the smoothest and most consistent roll among any other clinometer of this type world wide. The housing is made of a rugged 100% Polycarbonate, making these clinometers extremely tough for all types of environments and weather conditions. The large, clear number and degree markings make it easy to get quick, accurate readings - clearly readable from 12 feet away. In ranges of ±5, 10, 26 and coming soon 45º there is a clinometer to fit most all needs.Easy to install, these Rieker clinometers were originally designed for precise heel and trim indication on sailboats - one of the most popular in use today. However, a clinometer can be used where ever leveling, balancing and preventing tip-over is needed: such as utility trucks, aerial lift equipment, military and government vehicles.
Description
A clinometer (or Inclinometer) is an instrument for measuring angles of slope (or tilt), elevation or inclination of an object with respect to gravity. Also known as a slope or tilt meter, angle indicator, gradiometer, and pitch or roll indicator.Rieker manufacturers clinometers using precision tube and ball construction. All our tubes are filled with a special damping fluid that controls the movement of the ball and will operate in temperatures from -50º F to +180º F (-45ºC to +82ºC). Our industry leading quality and control standards provides for the smoothest and most consistent roll among any other clinometer of this type world wide. The housing is made of a rugged 100% Polycarbonate, making these clinometers extremely tough for all types of environments and weather conditions. The large, clear number and degree markings make it easy to get quick, accurate readings - clearly readable from 12 feet away. In ranges of ±5, 10, 26 and coming soon 45º there is a clinometer to fit most all needs.Easy to install, these Rieker clinometers were originally designed for precise heel and trim indication on sailboats - one of the most popular in use today. However, a clinometer can be used where ever leveling, balancing and preventing tip-over is needed: such as utility trucks, aerial lift equipment, military and government vehicles.

Suppliers

Company
Product
Description
Supplier Links
Mechanical Inclinometer - 2110-A - Rieker, Inc.
Aston, PA, USA
Mechanical Inclinometer
2110-A
Mechanical Inclinometer 2110-A
A clinometer (or Inclinometer) is an instrument for measuring angles of slope (or tilt), elevation or inclination of an object with respect to gravity. Also known as a slope or tilt meter, angle indicator, gradiometer, and pitch or roll indicator.Rieker manufacturers clinometers using precision tube and ball construction. All our tubes are filled with a special damping fluid that controls the movement of the ball and will operate in temperatures from -50º F to +180º F (-45ºC to +82ºC). Our industry leading quality and control standards provides for the smoothest and most consistent roll among any other clinometer of this type world wide. The housing is made of a rugged 100% Polycarbonate, making these clinometers extremely tough for all types of environments and weather conditions. The large, clear number and degree markings make it easy to get quick, accurate readings - clearly readable from 12 feet away. In ranges of ±5, 10, 26 and coming soon 45º there is a clinometer to fit most all needs.Easy to install, these Rieker clinometers were originally designed for precise heel and trim indication on sailboats - one of the most popular in use today. However, a clinometer can be used where ever leveling, balancing and preventing tip-over is needed: such as utility trucks, aerial lift equipment, military and government vehicles.

A clinometer (or Inclinometer) is an instrument for measuring angles of slope (or tilt), elevation or inclination of an object with respect to gravity. Also known as a slope or tilt meter, angle indicator, gradiometer, and pitch or roll indicator.Rieker manufacturers clinometers using precision tube and ball construction. All our tubes are filled with a special damping fluid that controls the movement of the ball and will operate in temperatures from -50º F to +180º F (-45ºC to +82ºC). Our industry leading quality and control standards provides for the smoothest and most consistent roll among any other clinometer of this type world wide. The housing is made of a rugged 100% Polycarbonate, making these clinometers extremely tough for all types of environments and weather conditions. The large, clear number and degree markings make it easy to get quick, accurate readings - clearly readable from 12 feet away. In ranges of ±5, 10, 26 and coming soon 45º there is a clinometer to fit most all needs.Easy to install, these Rieker clinometers were originally designed for precise heel and trim indication on sailboats - one of the most popular in use today. However, a clinometer can be used where ever leveling, balancing and preventing tip-over is needed: such as utility trucks, aerial lift equipment, military and government vehicles.

Buy Now

Technical Specifications

  Rieker, Inc.
Product Category Tilt Sensors
Product Number 2110-A
Product Name Mechanical Inclinometer
Trigger Tilt Sensor
Unlock Full Specs
to access all available technical data

Similar Products

MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details
T Series Industrial Inclinometer CANopen -  - Sensata Technologies
Specs
Trigger Tilt Sensor
Tilt Range 15 to 360 degrees
Number of Axes 2
View Details
A33110: Precision TMR Angle Sensor with Integrated Diagnostics - A33110KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Magnetic Position Sensor, Angle Sensor - TLE5012B E5000 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details