Riedon, Inc. Leaded Resistor UW-3

Description
Resistances from 0.01 to 91kOhms Tolerance to +/-0.01% Low Temperature Coefficient Power Rating to 15Watts All Welded Resistance Element Non-Inductive Windings are Available Flameproof Inorganic Construction UWS Version with Built-in Standoff
Description
Resistances from 0.01 to 91kOhms Tolerance to +/-0.01% Low Temperature Coefficient Power Rating to 15Watts All Welded Resistance Element Non-Inductive Windings are Available Flameproof Inorganic Construction UWS Version with Built-in Standoff

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - UW-3 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
UW-3
Leaded Resistor UW-3
Resistances from 0.01 to 91kOhms Tolerance to +/-0.01% Low Temperature Coefficient Power Rating to 15Watts All Welded Resistance Element Non-Inductive Windings are Available Flameproof Inorganic Construction UWS Version with Built-in Standoff
  • Resistances from 0.01 to 91kOhms
  • Tolerance to +/-0.01%
  • Low Temperature Coefficient
  • Power Rating to 15Watts
  • All Welded Resistance Element
  • Non-Inductive Windings are Available
  • Flameproof Inorganic Construction
  • UWS Version with Built-in Standoff

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number UW-3
Product Name Leaded Resistor
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads
Resistance Range 0.0100 to 22000 ohms
Tolerance 0.0100 to 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details