RES AXL 3W 10 OHM 0.1% 30PPM T&R
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 696-UT2B-10RB6TR-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Axial Leads; Axial |
| Resistance Range | 10 ohms |