25 Ohms ±1% 5W Through Hole Resistor Axial Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 696-UB5C-25RF8-TR12TR-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Axial Leads; Axial |
| Resistance Range | 25 ohms |