RES AXIAL 2W 38.3 OHM 1% 020D
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 696-UB3-38R3F1-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Axial Leads; Axial |
| Resistance Range | 38.3 ohms |