10 mOhms ±1% 6W Through Hole Resistor Axial Current Sense, Flame Proof, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Thick Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | MT6-0R01F1-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | MetalAlloy |
| Mounting / Packaging | Axial Leads; Axial |