Riedon, Inc. Chassis Mount Resistors BRS200-100RJ8

Description
100 Ohms ±5% 200W Metal Clad Chassis Mount Resistor
Request a Quote
Description
100 Ohms ±5% 200W Metal Clad Chassis Mount Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BRS200-100RJ8 is a chassis mount resistor from Lingto Electronic Limited, designed for high power applications. It features a power rating of 200 watts when mounted to an appropriate heatsink, with a resistance value of 100 ohms and a tolerance of 5%. The resistor utilizes wirewound technology and has a slim profile of 12mm, making it suitable for compact installations. Operating temperature range is from -55°C to 200°C, with a maximum case temperature of 200°C. The resistor exhibits a dielectric withstanding voltage of 2500 VAC and a minimum insulation resistance of 20M,Ѷ. Environmental specifications include moisture resistance and thermal shock capabilities, ensuring reliability in various conditions. The BRS200-100RJ8 is suitable for applications requiring robust braking resistors with precise performance characteristics.

Datasheet Summary
Powered by GS/AI

The BRS200-100RJ8 is a chassis mount resistor from Lingto Electronic Limited, designed for high power applications. It features a power rating of 200 watts when mounted to an appropriate heatsink, with a resistance value of 100 ohms and a tolerance of 5%. The resistor utilizes wirewound technology and has a slim profile of 12mm, making it suitable for compact installations. Operating temperature range is from -55°C to 200°C, with a maximum case temperature of 200°C. The resistor exhibits a dielectric withstanding voltage of 2500 VAC and a minimum insulation resistance of 20M,Ѷ. Environmental specifications include moisture resistance and thermal shock capabilities, ensuring reliability in various conditions. The BRS200-100RJ8 is suitable for applications requiring robust braking resistors with precise performance characteristics.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 696-1890-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
696-1890-ND
Chassis Mount Resistors 696-1890-ND
100 Ohms ±5% 200W Metal Clad Chassis Mount Resistor

100 Ohms ±5% 200W Metal Clad Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - BRS200-100RJ8 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
BRS200-100RJ8
Chassis Mount Resistors BRS200-100RJ8
RES CHAS MNT 100 OHM 5% 200W

RES CHAS MNT 100 OHM 5% 200W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 696-1890-ND BRS200-100RJ8
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Clad MetalAlloy
Mounting / Packaging Rect. Case Wire Leads
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers