The BR200-33RJ8 is a high power metal clad braking resistor from Lingto Electronic Limited, designed for chassis mounting applications. It has a power rating of 200 watts in free air and a resistance value of 33 ohms with a tolerance of 5%. The operating temperature range is from -55°C to 200°C, making it suitable for a variety of environments. This resistor features a temperature coefficient of resistance (TCR) of less than ±260 ppm, ensuring stable performance across its operating range. It has a dielectric withstanding voltage of 2500 VAC and a minimum insulation resistance of 20 M,Ѷ. The device can handle short time overloads of ±2% + 0.05,Ѷ for 5 seconds at rated power. Moisture resistance is rated at ±3% + 0.05,Ѷ under conditions of 40°C and 95% relative humidity for 500 hours. The BR200 also meets specifications for load life and thermal shock, ensuring reliability in demanding applications. The standard terminal configuration is 0.25 inch (6.35mm) fast-on, with optional M4 tap or flying lead terminations available. Engineers considering this resistor should note its compact packaging and the availability of non-inductive winding options, which may be beneficial for specific applications.
33 Ohms ±5% 200W Metal Clad Chassis Mount Resistor
RES CHAS MNT 33 OHM 5% 200W
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 696-1931-ND | BR200-33RJ8 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Metal Clad | MetalAlloy |
| Mounting / Packaging | Radial, Rect. Case | |
| Resistance Range | 33 ohms | 33 ohms |