Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - RP115L171B5-E2 RP115L171B5-E2

Description
Low Voltage 500mA/1A Voltage Regulator (LDO Regulator)
Request a Quote Datasheet
Description
Low Voltage 500mA/1A Voltage Regulator (LDO Regulator)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RP115L171B5-E2 - Rochester Electronics
Newburyport, MA, United States
Low Voltage 500mA/1A Voltage Regulator (LDO Regulator)

Low Voltage 500mA/1A Voltage Regulator (LDO Regulator)

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RP115L171B5-E2 - 748803-RP115L171B5-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP115L171B5-E2
748803-RP115L171B5-E2
PMIC - PMIC - Voltage Regulators - Linear - RP115L171B5-E2 748803-RP115L171B5-E2
Manufacturer: Ricoh Win Source Part Number: 748803-RP115L171B5-E 2 Manufacturer Homepage: www.ricoh.com Reference case: DFN Reference Date Code: 1610+ Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Ricoh
Win Source Part Number: 748803-RP115L171B5-E2
Manufacturer Homepage: www.ricoh.com
Reference case: DFN
Reference Date Code: 1610+
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number RP115L171B5-E2 748803-RP115L171B5-E2
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP115L171B5-E2
Package Type Other; DFN1216-8
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1896917 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOIC; Other; Soic
View Details
PMIC - Voltage Regulators - Linear - ADP3301AR-3 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Battery Chargers - BQ2004ESNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details