Ricoh Corporation PMIC - PMIC - Supervisors - R3132Q29EA-TR-FE R3132Q29EA-TR-FE

Description
Manufacturer: Ricoh Win Source Part Number: 931368-R3132Q29EA-TR -FE Series: R3132x Operating Temperature Range: -40°C ~ 85°C Features: Supervisor Open Drain or Open Collector Channel SC-82AB Package: SC-82A, SOT-343 Package: Reel - TR Mounting: Surface Mount Family Name: R3132 Categories: Integrated Circuits (ICs) Case / Package: SC-82AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: R3132Q29EA-TR-FE-ND, 2129-R3132Q29EA-TR-F EDKR, 2129-R3132Q29EA-TR-F ETR, 2129-R3132Q29EA-TR-F ECT
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 931368-R3132Q29EA-TR -FE Series: R3132x Operating Temperature Range: -40°C ~ 85°C Features: Supervisor Open Drain or Open Collector Channel SC-82AB Package: SC-82A, SOT-343 Package: Reel - TR Mounting: Surface Mount Family Name: R3132 Categories: Integrated Circuits (ICs) Case / Package: SC-82AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: R3132Q29EA-TR-FE-ND, 2129-R3132Q29EA-TR-F EDKR, 2129-R3132Q29EA-TR-F ETR, 2129-R3132Q29EA-TR-F ECT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - R3132Q29EA-TR-FE - 931368-R3132Q29EA-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - R3132Q29EA-TR-FE
931368-R3132Q29EA-TR-FE
PMIC - PMIC - Supervisors - R3132Q29EA-TR-FE 931368-R3132Q29EA-TR-FE
Manufacturer: Ricoh Win Source Part Number: 931368-R3132Q29EA-TR -FE Series: R3132x Operating Temperature Range: -40°C ~ 85°C Features: Supervisor Open Drain or Open Collector Channel SC-82AB Package: SC-82A, SOT-343 Package: Reel - TR Mounting: Surface Mount Family Name: R3132 Categories: Integrated Circuits (ICs) Case / Package: SC-82AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: R3132Q29EA-TR-FE-ND, 2129-R3132Q29EA-TR-F EDKR, 2129-R3132Q29EA-TR-F ETR, 2129-R3132Q29EA-TR-F ECT

Manufacturer: Ricoh
Win Source Part Number: 931368-R3132Q29EA-TR-FE
Series: R3132x
Operating Temperature Range: -40°C ~ 85°C
Features: Supervisor Open Drain or Open Collector Channel SC-82AB
Package: SC-82A, SOT-343
Package: Reel - TR
Mounting: Surface Mount
Family Name: R3132
Categories: Integrated Circuits (ICs)
Case / Package: SC-82AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Other Part Number: R3132Q29EA-TR-FE-ND, 2129-R3132Q29EA-TR-FEDKR, 2129-R3132Q29EA-TR-FETR, 2129-R3132Q29EA-TR-FECT

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
R3132Q29EA-TR-FE
Supervisory Circuits R3132Q29EA-TR-FE
Supervisory Circuits Low Voltage Detector with Built-in Delay Circuit

Supervisory Circuits Low Voltage Detector with Built-in Delay Circuit

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 931368-R3132Q29EA-TR-FE R3132Q29EA-TR-FE
Product Name PMIC - PMIC - Supervisors - R3132Q29EA-TR-FE Supervisory Circuits
Output Options Open Drain; Inverting
Unlock Full Specs
to access all available technical data

Similar Products

BQ2023 Single-Wire Advanced Battery Monitor IC for Cellular and PDA Applications - BQ2023PWR - Texas Instruments
Specs
Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers
Voltage References - 1904435 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Current Regulation/Management - PSSI2021SAY,115 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 50000 µA
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details