Manufacturer: Ricoh
Win Source Part Number: 931364-R3132D17EA-TR
Series: R3132x
Operating Temperature Range: -40°C ~ 85°C
Features: Supervisor Open Drain or Open Collector 1 Channel SON1612-6
Package: SOT-563, SOT-666
Package: Reel - TR
Mounting: Surface Mount
Family Name: R3132
Categories: Integrated Circuits (ICs)
Case / Package: SON1612-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Supervisory Circuits Low Voltage Detector with Built-in Delay Circuit
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 931364-R3132D17EA-TR-FE | R3132D17EA-TR-FE |
| Product Name | PMIC - PMIC - Supervisors - R3132D17EA-TR-FE | Supervisory Circuits |
| Output Options | Open Drain; Inverting |