Ricoh Corporation PMIC - PMIC - Supervisors - R3118N101A-TR-FE R3118N101A-TR-FE

Description
Manufacturer: Ricoh Win Source Part Number: 890909-R3118N101A-TR -FE Series: R3118x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector Channel SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: R3118 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: 2129-R3118N101A-TR-F EDKR, 2129-R3118N101A-TR-F ECT, 2129-R3118N101A-TR-F ETR, R3118N101A-TR-FE-ND
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 890909-R3118N101A-TR -FE Series: R3118x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector Channel SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: R3118 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: 2129-R3118N101A-TR-F EDKR, 2129-R3118N101A-TR-F ECT, 2129-R3118N101A-TR-F ETR, R3118N101A-TR-FE-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - R3118N101A-TR-FE - 890909-R3118N101A-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - R3118N101A-TR-FE
890909-R3118N101A-TR-FE
PMIC - PMIC - Supervisors - R3118N101A-TR-FE 890909-R3118N101A-TR-FE
Manufacturer: Ricoh Win Source Part Number: 890909-R3118N101A-TR -FE Series: R3118x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector Channel SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: R3118 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: 2129-R3118N101A-TR-F EDKR, 2129-R3118N101A-TR-F ECT, 2129-R3118N101A-TR-F ETR, R3118N101A-TR-FE-ND

Manufacturer: Ricoh
Win Source Part Number: 890909-R3118N101A-TR-FE
Series: R3118x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector Channel SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: R3118
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Other Part Number: 2129-R3118N101A-TR-FEDKR, 2129-R3118N101A-TR-FECT, 2129-R3118N101A-TR-FETR, R3118N101A-TR-FE-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
R3118N101A-TR-FE
Supervisory Circuits R3118N101A-TR-FE
Supervisory Circuits Low Voltage Detector w/SENSE pin

Supervisory Circuits Low Voltage Detector w/SENSE pin

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 890909-R3118N101A-TR-FE R3118N101A-TR-FE
Product Name PMIC - PMIC - Supervisors - R3118N101A-TR-FE Supervisory Circuits
Output Options Open Drain; Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1220297 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM13307-25ARZ - Lingto Electronic Limited
Specs
Number of Supplies 3; 3
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Management SBS 1.1-Compliant Gas Gauge - 815-BQ20Z80DBT-V110G4 - Utmel Electronic Limited
Specs
Type SSOP; TSSOP
Pins 38
Supply Voltage 3.3 volts
View Details
PMIC - PMIC - Power Management - Specialized - ACT8846QM460-T - 007902-ACT8846QM460-T - Win Source Electronics
Specs
Output Options Inverting
Type 48-TQFN (6x6)
IQ 600 µA
View Details