RICOH Electronics, Inc. PMIC - PMIC - Supervisors - R3116N091A-TR-FE R3116N091A-TR-FE

Description
Voltage Supervisor, Adjustable, 1 Channel, +0.9V, CMOS, PDSO5
Request a Quote Datasheet
Description
Voltage Supervisor, Adjustable, 1 Channel, +0.9V, CMOS, PDSO5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - R3116N091A-TR-FE - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor, Adjustable, 1 Channel, +0.9V, CMOS, PDSO5

Voltage Supervisor, Adjustable, 1 Channel, +0.9V, CMOS, PDSO5

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - R3116N091A-TR-FE - 890903-R3116N091A-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - R3116N091A-TR-FE
890903-R3116N091A-TR-FE
PMIC - PMIC - Supervisors - R3116N091A-TR-FE 890903-R3116N091A-TR-FE
Manufacturer: Ricoh Win Source Part Number: 890903-R3116N091A-TR -FE Series: R3116x Operating Temperature Range: -40°C ~ 85°C Features: Supervisor Open Drain or Open Collector 1 Channel SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: R3116 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001

Manufacturer: Ricoh
Win Source Part Number: 890903-R3116N091A-TR-FE
Series: R3116x
Operating Temperature Range: -40°C ~ 85°C
Features: Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: R3116
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
R3116N091A-TR-FE
Supervisory Circuits R3116N091A-TR-FE
Supervisory Circuits 0.8% Accuracy 0.5V Operating Voltage Detector with Delay Function

Supervisory Circuits 0.8% Accuracy 0.5V Operating Voltage Detector with Delay Function

Buy Now Datasheet
IC SUPERVISOR 0.8% ACCURACY 0.5V - 674-R3116N091A-TR-FE - Utmel Electronic Limited
Hong Kong, China
IC SUPERVISOR 0.8% ACCURACY 0.5V
674-R3116N091A-TR-FE
IC SUPERVISOR 0.8% ACCURACY 0.5V 674-R3116N091A-TR-FE
IC SUPERVISOR 0.8% ACCURACY 0.5V

IC SUPERVISOR 0.8% ACCURACY 0.5V

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number R3116N091A-TR-FE 890903-R3116N091A-TR-FE R3116N091A-TR-FE 674-R3116N091A-TR-FE
Product Name PMIC - PMIC - Supervisors - R3116N091A-TR-FE Supervisory Circuits IC SUPERVISOR 0.8% ACCURACY 0.5V
Type SOP; TSOP Type I, Type II; TSOP5/6 SOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC80AIPWR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - AD5100YRQZ - 859439-AD5100YRQZ - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Voltage References - 1219938 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details