Manufacturer: Ricoh
Win Source Part Number: 931351-R3112Q281C-TR
Series: R3112x
Operating Temperature Range: -40°C ~ 85°C
Features: Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB
Package: SC-82A, SOT-343
Package: Reel - TR
Mounting: Surface Mount
Family Name: R3112
Categories: Integrated Circuits (ICs)
Case / Package: SC-82AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Supervisory Circuits Low Voltage Detector w/output delay
IC SUPERVISOR LOW VOLT W/ OUTPUT
| Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 931351-R3112Q281C-TR-FE | R3112Q281C-TR-FE | 674-R3112Q281C-TR-FE |
| Product Name | PMIC - PMIC - Supervisors - R3112Q281C-TR-FE | Supervisory Circuits | IC SUPERVISOR LOW VOLT W/ OUTPUT |
| Output Options | Inverting |