Ricoh Corporation PMIC - PMIC - Supervisors - R3112Q271A-TR-FE R3112Q271A-TR-FE

Description
Manufacturer: Ricoh Win Source Part Number: 931350-R3112Q271A-TR -FE Series: R3112x Operating Temperature Range: -40°C ~ 85°C Features: Supervisor Open Drain or Open Collector Channel SC-82AB Package: SC-82A, SOT-343 Package: Reel - TR Mounting: Surface Mount Family Name: R3112 Categories: Integrated Circuits (ICs) Case / Package: SC-82AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: 2129-R3112Q271A-TR-F ETR, R3112Q271A-TR-FE-ND, 2129-R3112Q271A-TR-F ECT, 2129-R3112Q271A-TR-F EDKR
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 931350-R3112Q271A-TR -FE Series: R3112x Operating Temperature Range: -40°C ~ 85°C Features: Supervisor Open Drain or Open Collector Channel SC-82AB Package: SC-82A, SOT-343 Package: Reel - TR Mounting: Surface Mount Family Name: R3112 Categories: Integrated Circuits (ICs) Case / Package: SC-82AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: 2129-R3112Q271A-TR-F ETR, R3112Q271A-TR-FE-ND, 2129-R3112Q271A-TR-F ECT, 2129-R3112Q271A-TR-F EDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - R3112Q271A-TR-FE - 931350-R3112Q271A-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - R3112Q271A-TR-FE
931350-R3112Q271A-TR-FE
PMIC - PMIC - Supervisors - R3112Q271A-TR-FE 931350-R3112Q271A-TR-FE
Manufacturer: Ricoh Win Source Part Number: 931350-R3112Q271A-TR -FE Series: R3112x Operating Temperature Range: -40°C ~ 85°C Features: Supervisor Open Drain or Open Collector Channel SC-82AB Package: SC-82A, SOT-343 Package: Reel - TR Mounting: Surface Mount Family Name: R3112 Categories: Integrated Circuits (ICs) Case / Package: SC-82AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: 2129-R3112Q271A-TR-F ETR, R3112Q271A-TR-FE-ND, 2129-R3112Q271A-TR-F ECT, 2129-R3112Q271A-TR-F EDKR

Manufacturer: Ricoh
Win Source Part Number: 931350-R3112Q271A-TR-FE
Series: R3112x
Operating Temperature Range: -40°C ~ 85°C
Features: Supervisor Open Drain or Open Collector Channel SC-82AB
Package: SC-82A, SOT-343
Package: Reel - TR
Mounting: Surface Mount
Family Name: R3112
Categories: Integrated Circuits (ICs)
Case / Package: SC-82AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Other Part Number: 2129-R3112Q271A-TR-FETR, R3112Q271A-TR-FE-ND, 2129-R3112Q271A-TR-FECT, 2129-R3112Q271A-TR-FEDKR

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
R3112Q271A-TR-FE
Supervisory Circuits R3112Q271A-TR-FE
Supervisory Circuits Low Voltage Detector w/output delay

Supervisory Circuits Low Voltage Detector w/output delay

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 931350-R3112Q271A-TR-FE R3112Q271A-TR-FE
Product Name PMIC - PMIC - Supervisors - R3112Q271A-TR-FE Supervisory Circuits
Output Options Open Drain; Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1900098P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TLVH431NAMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 2911ADC - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details