Manufacturer: Ricoh
Win Source Part Number: 890880-R3112N251A-TR
Series: R3112x
Operating Temperature Range: -40°C ~ 85°C
Features: Supervisor Open Drain or Open Collector Channel SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: R3112
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Other Part Number: 2129-R3112N251A-TR-F
Supervisory Circuits Low Voltage Detector w/output delay
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 890880-R3112N251A-TR-FE | R3112N251A-TR-FE |
| Product Name | PMIC - PMIC - Supervisors - R3112N251A-TR-FE | Supervisory Circuits |
| Output Options | Open Drain; Inverting |