Ricoh Corporation PMIC - PMIC - Supervisors - R3112N131A-TR-FE R3112N131A-TR-FE

Description
Manufacturer: Ricoh Win Source Part Number: 890874-R3112N131A-TR -FE Series: R3112x Operating Temperature Range: -40°C ~ 85°C Features: Supervisor Open Drain or Open Collector Channel SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: R3112 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: R3112N131A-TR-FE-ND, 2129-R3112N131A-TR-F ETR, 2129-R3112N131A-TR-F EDKR, 2129-R3112N131A-TR-F ECT
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 890874-R3112N131A-TR -FE Series: R3112x Operating Temperature Range: -40°C ~ 85°C Features: Supervisor Open Drain or Open Collector Channel SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: R3112 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: R3112N131A-TR-FE-ND, 2129-R3112N131A-TR-F ETR, 2129-R3112N131A-TR-F EDKR, 2129-R3112N131A-TR-F ECT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - R3112N131A-TR-FE - 890874-R3112N131A-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - R3112N131A-TR-FE
890874-R3112N131A-TR-FE
PMIC - PMIC - Supervisors - R3112N131A-TR-FE 890874-R3112N131A-TR-FE
Manufacturer: Ricoh Win Source Part Number: 890874-R3112N131A-TR -FE Series: R3112x Operating Temperature Range: -40°C ~ 85°C Features: Supervisor Open Drain or Open Collector Channel SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: R3112 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: R3112N131A-TR-FE-ND, 2129-R3112N131A-TR-F ETR, 2129-R3112N131A-TR-F EDKR, 2129-R3112N131A-TR-F ECT

Manufacturer: Ricoh
Win Source Part Number: 890874-R3112N131A-TR-FE
Series: R3112x
Operating Temperature Range: -40°C ~ 85°C
Features: Supervisor Open Drain or Open Collector Channel SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: R3112
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Other Part Number: R3112N131A-TR-FE-ND, 2129-R3112N131A-TR-FETR, 2129-R3112N131A-TR-FEDKR, 2129-R3112N131A-TR-FECT

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
R3112N131A-TR-FE
Supervisory Circuits R3112N131A-TR-FE
Supervisory Circuits Low Voltage Detector with output delay (output capacitor type)

Supervisory Circuits Low Voltage Detector with output delay (output capacitor type)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 890874-R3112N131A-TR-FE R3112N131A-TR-FE
Product Name PMIC - PMIC - Supervisors - R3112N131A-TR-FE Supervisory Circuits
Output Options Open Drain; Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1658315 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active High; Active high
View Details
PMIC - Supervisors - ADM13307-25ARZ - Lingto Electronic Limited
Specs
Number of Supplies 3; 3
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details