Ricoh Corporation Clock/Timing - Clock/Timing - Real Time Clocks - R2262L01-E2 R2262L01-E2

Description
Manufacturer: Ricoh Win Source Part Number: 740960-R2262L01-E2 Manufacturer Homepage: www.ricoh.com Reference case: QFN Reference Date Code: 1315+Rohs Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Ricoh Win Source Part Number: 740960-R2262L01-E2 Manufacturer Homepage: www.ricoh.com Reference case: QFN Reference Date Code: 1315+Rohs Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - R2262L01-E2
740960-R2262L01-E2
Clock/Timing - Clock/Timing - Real Time Clocks - R2262L01-E2 740960-R2262L01-E2
Manufacturer: Ricoh Win Source Part Number: 740960-R2262L01-E2 Manufacturer Homepage: www.ricoh.com Reference case: QFN Reference Date Code: 1315+Rohs Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Ricoh
Win Source Part Number: 740960-R2262L01-E2
Manufacturer Homepage: www.ricoh.com
Reference case: QFN
Reference Date Code: 1315+Rohs
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 740960-R2262L01-E2
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - R2262L01-E2
Device Type Real Time Clock
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
I²C Real-Time Clock Module - RV-3028-C8 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4208BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2000 MHz
View Details
Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details