Ricoh Corporation Clock/Timing - Clock/Timing - Real Time Clocks - R2025S-E2-FE R2025S-E2-FE

Description
Manufacturer: Ricoh Win Source Part Number: 890800-R2025S-E2-FE Operating Temperature Range: -40°C ~ 85°C Features: Real Time Clock (RTC) IC Clock/Calendar - I²C, 2-Wire Serial 14-SOIC (0.197", 5.00mm Width) Package: 14-SOIC (0.197", 5.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: R2025 Categories: Integrated Circuits (ICs) Case / Package: 14-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: 2129-R2025S-E2-FDKR, 2129-R2025S-E2-FTR-N D, 2129-R2025S-E2-FTR, 2129-R2025S-E2-FETR, R2025S-E2-F, 2129-R2025S-E2-FCT
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 890800-R2025S-E2-FE Operating Temperature Range: -40°C ~ 85°C Features: Real Time Clock (RTC) IC Clock/Calendar - I²C, 2-Wire Serial 14-SOIC (0.197", 5.00mm Width) Package: 14-SOIC (0.197", 5.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: R2025 Categories: Integrated Circuits (ICs) Case / Package: 14-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: 2129-R2025S-E2-FDKR, 2129-R2025S-E2-FTR-N D, 2129-R2025S-E2-FTR, 2129-R2025S-E2-FETR, R2025S-E2-F, 2129-R2025S-E2-FCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Real Time Clocks - R2025S-E2-FE - 890800-R2025S-E2-FE - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - R2025S-E2-FE
890800-R2025S-E2-FE
Clock/Timing - Clock/Timing - Real Time Clocks - R2025S-E2-FE 890800-R2025S-E2-FE
Manufacturer: Ricoh Win Source Part Number: 890800-R2025S-E2-FE Operating Temperature Range: -40°C ~ 85°C Features: Real Time Clock (RTC) IC Clock/Calendar - I²C, 2-Wire Serial 14-SOIC (0.197", 5.00mm Width) Package: 14-SOIC (0.197", 5.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: R2025 Categories: Integrated Circuits (ICs) Case / Package: 14-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: 2129-R2025S-E2-FDKR, 2129-R2025S-E2-FTR-N D, 2129-R2025S-E2-FTR, 2129-R2025S-E2-FETR, R2025S-E2-F, 2129-R2025S-E2-FCT

Manufacturer: Ricoh
Win Source Part Number: 890800-R2025S-E2-FE
Operating Temperature Range: -40°C ~ 85°C
Features: Real Time Clock (RTC) IC Clock/Calendar - I²C, 2-Wire Serial 14-SOIC (0.197", 5.00mm Width)
Package: 14-SOIC (0.197", 5.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: R2025
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Other Part Number: 2129-R2025S-E2-FDKR, 2129-R2025S-E2-FTR-ND, 2129-R2025S-E2-FTR, 2129-R2025S-E2-FETR, R2025S-E2-F, 2129-R2025S-E2-FCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 890800-R2025S-E2-FE
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - R2025S-E2-FE
Device Type Real Time Clock
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - SI51211-A13AFMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 8-WFDFN Exposed Pad
View Details
Real Time Clocks - 1913233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699HS-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Clock/Timing - Application Specific - AD9549ABCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 725 MHz
View Details