Ricoh Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - R1290K103A-E2 R1290K103A-E2

Description
Manufacturer: Ricoh Win Source Part Number: 890764-R1290K103A-E2 Series: * Features: series Voltage Regulator IC Output Package: Reel - TR Family Name: R1290 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 890764-R1290K103A-E2 Series: * Features: series Voltage Regulator IC Output Package: Reel - TR Family Name: R1290 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - R1290K103A-E2 - 890764-R1290K103A-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - R1290K103A-E2
890764-R1290K103A-E2
PMIC - PMIC - Voltage Regulators - Special Purpose - R1290K103A-E2 890764-R1290K103A-E2
Manufacturer: Ricoh Win Source Part Number: 890764-R1290K103A-E2 Series: * Features: series Voltage Regulator IC Output Package: Reel - TR Family Name: R1290 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001

Manufacturer: Ricoh
Win Source Part Number: 890764-R1290K103A-E2
Series: *
Features: series Voltage Regulator IC Output
Package: Reel - TR
Family Name: R1290
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 890764-R1290K103A-E2
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - R1290K103A-E2
Package Type Other; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - A8697ELJTR-T - 142682-A8697ELJTR-T - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC-EP
View Details
5 suppliers
Switching Regulators - 1346946 - RS Components, Ltd.
Specs
Regulator Category Switching
Package Type Other; Sip
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2003STR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details