Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - R1173S001D-E2-FE R1173S001D-E2-FE

Description
Manufacturer: Ricoh Win Source Part Number: 711767-R1173S001D-E2 -FE Manufacturer Homepage: www.ricoh.com Reference case: HSOP6 Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Ricoh Win Source Part Number: 711767-R1173S001D-E2 -FE Manufacturer Homepage: www.ricoh.com Reference case: HSOP6 Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - R1173S001D-E2-FE - 711767-R1173S001D-E2-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - R1173S001D-E2-FE
711767-R1173S001D-E2-FE
PMIC - PMIC - Voltage Regulators - Linear - R1173S001D-E2-FE 711767-R1173S001D-E2-FE
Manufacturer: Ricoh Win Source Part Number: 711767-R1173S001D-E2 -FE Manufacturer Homepage: www.ricoh.com Reference case: HSOP6 Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Ricoh
Win Source Part Number: 711767-R1173S001D-E2-FE
Manufacturer Homepage: www.ricoh.com
Reference case: HSOP6
Reference Date Code: 12+
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 711767-R1173S001D-E2-FE
Product Name PMIC - PMIC - Voltage Regulators - Linear - R1173S001D-E2-FE
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP1720TRMZ3.3-EP - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.0500 amps
View Details
Battery Chargers - BQ24105IRHLRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Gate Drivers - A4937KLPTR-A-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 175 C (-40 to 347 F)
View Details
Voltage Regulators - 7513106 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details