RichTek Technology Corporation PMIC - PMIC - Power Management - Specialized - RT9953GQW RT9953GQW

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 046487-RT9953GQW Packaging: Reel - TR Applications: Camera Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-WQFN (4x4) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 046487-RT9953GQW Packaging: Reel - TR Applications: Camera Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-WQFN (4x4) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RT9953GQW is a power management integrated circuit designed for digital still cameras and portable devices. It features a comprehensive power supply solution with one synchronous step-up DC/DC converter, one selectable synchronous step-up/step-down DC/DC converter, two synchronous step-down DC/DC converters, and one low dropout linear regulator. The device supports both Li-ion and 2AA battery applications, making it versatile for various handheld devices. The RT9953GQW provides high efficiency, reaching up to 95%, and includes essential protection features such as over current protection, thermal shutdown, and over/under voltage protection. The linear regulator offers a 500mA output with low noise and soft-start functionality. It is packaged in a WQFN-24L 4x4 format, suitable for compact designs. This IC is RoHS compliant and compatible with both SnPb and Pb-free soldering processes, ensuring it meets current environmental standards.

Datasheet Summary
Powered by GS/AI

The RT9953GQW is a power management integrated circuit designed for digital still cameras and portable devices. It features a comprehensive power supply solution with one synchronous step-up DC/DC converter, one selectable synchronous step-up/step-down DC/DC converter, two synchronous step-down DC/DC converters, and one low dropout linear regulator. The device supports both Li-ion and 2AA battery applications, making it versatile for various handheld devices. The RT9953GQW provides high efficiency, reaching up to 95%, and includes essential protection features such as over current protection, thermal shutdown, and over/under voltage protection. The linear regulator offers a 500mA output with low noise and soft-start functionality. It is packaged in a WQFN-24L 4x4 format, suitable for compact designs. This IC is RoHS compliant and compatible with both SnPb and Pb-free soldering processes, ensuring it meets current environmental standards.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - RT9953GQW - 046487-RT9953GQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - RT9953GQW
046487-RT9953GQW
PMIC - PMIC - Power Management - Specialized - RT9953GQW 046487-RT9953GQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 046487-RT9953GQW Packaging: Reel - TR Applications: Camera Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-WQFN (4x4) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Richtek USA Inc.
Win Source Part Number: 046487-RT9953GQW
Packaging: Reel - TR
Applications: Camera
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-WQFN (4x4)
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Power Management - Specialized - RT9953GQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
RT9953GQW
Power Management - Specialized RT9953GQW
Camera PMIC 24-WQFN (4x4)

Camera PMIC 24-WQFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 046487-RT9953GQW RT9953GQW
Product Name PMIC - PMIC - Power Management - Specialized - RT9953GQW Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM1817-5ARTZ-REEL - 860116-ADM1817-5ARTZ-REEL - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Supervisors - 1905746P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details
Current Regulation/Management - PSSI2021SAY,115 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 50000 µA
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details