RichTek Technology Corporation PMIC - PMIC - Supervisors - RT9819C-26GV RT9819C-26GV

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 1093038-RT9819C-26GV Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 143 ms Minimum Voltage - Threshold: 2.6V Family Name: RT9819 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Alternative Parts (Cross-Reference): MAX6801UR40D1+; MAX6330TUR+; MAX6801UR40D1+T; Introduction Date: June 29, 2009 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 1093038-RT9819C-26GV Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 143 ms Minimum Voltage - Threshold: 2.6V Family Name: RT9819 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Alternative Parts (Cross-Reference): MAX6801UR40D1+; MAX6330TUR+; MAX6801UR40D1+T; Introduction Date: June 29, 2009 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - RT9819C-26GV - 1093038-RT9819C-26GV - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - RT9819C-26GV
1093038-RT9819C-26GV
PMIC - PMIC - Supervisors - RT9819C-26GV 1093038-RT9819C-26GV
Manufacturer: Richtek USA Inc. Win Source Part Number: 1093038-RT9819C-26GV Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 143 ms Minimum Voltage - Threshold: 2.6V Family Name: RT9819 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Alternative Parts (Cross-Reference): MAX6801UR40D1+; MAX6330TUR+; MAX6801UR40D1+T; Introduction Date: June 29, 2009 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Richtek USA Inc.
Win Source Part Number: 1093038-RT9819C-26GV
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 143 ms Minimum
Voltage - Threshold: 2.6V
Family Name: RT9819
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): MAX6801UR40D1+; MAX6330TUR+; MAX6801UR40D1+T;
Introduction Date: June 29, 2009
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SOT-23 Voltage Supervisor IC
691-RT9819C-26GV
SOT-23 Voltage Supervisor IC 691-RT9819C-26GV
Micro-Power Voltage Detectors, SOT-23 Product overview: RT9819C-26GV from Richtek is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-RT9819C-26GV can be used for catalog matching and distributor lookup.

Micro-Power Voltage Detectors, SOT-23 Product overview: RT9819C-26GV from Richtek is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-RT9819C-26GV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - RT9819C-26GV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
RT9819C-26GV
Supervisors RT9819C-26GV
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - RT9819C-26GV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
RT9819C-26GV
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors RT9819C-26GV
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
PMIC - Supervisors - RT9819C-26GV - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
RT9819C-26GV
PMIC - Supervisors RT9819C-26GV
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1093038-RT9819C-26GV 691-RT9819C-26GV RT9819C-26GV RT9819C-26GV RT9819C-26GV
Product Name PMIC - PMIC - Supervisors - RT9819C-26GV SOT-23 Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Number of Supplies 1; 1 1 1; 1
Output Options Inverting; Active Low Push-Pull, Totem Pole
Type SOT-23-3 TO-236-3 TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
Threshold 2.6 volts 2.6 volts 2.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9228171 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - PMIC - Battery Management - BQ2083DBTR-V1P3G4 - 201285-BQ2083DBTR-V1P3G4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; 38-TSSOP
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Voltage Reference - TL431AFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1062ACP-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details