RichTek Technology Corporation PMIC - PMIC - Supervisors - RT9819C-13GU3 RT9819C-13GU3

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 805369-RT9819C-13GU3 Packaging: Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 143ms Minimum Voltage - Threshold: 1.3V Supplier Device Package: SC-70-3 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SC-70, SOT-323 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 805369-RT9819C-13GU3 Packaging: Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 143ms Minimum Voltage - Threshold: 1.3V Supplier Device Package: SC-70-3 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SC-70, SOT-323 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - RT9819C-13GU3 - 805369-RT9819C-13GU3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - RT9819C-13GU3
805369-RT9819C-13GU3
PMIC - PMIC - Supervisors - RT9819C-13GU3 805369-RT9819C-13GU3
Manufacturer: Richtek USA Inc. Win Source Part Number: 805369-RT9819C-13GU3 Packaging: Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 143ms Minimum Voltage - Threshold: 1.3V Supplier Device Package: SC-70-3 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SC-70, SOT-323 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)

Manufacturer: Richtek USA Inc.
Win Source Part Number: 805369-RT9819C-13GU3
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 143ms Minimum
Voltage - Threshold: 1.3V
Supplier Device Package: SC-70-3
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SC-70, SOT-323
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)

Buy Now
Singapore, Singapore
Voltage Supervisor IC
691-RT9819C-13GU3
Voltage Supervisor IC 691-RT9819C-13GU3
IC SUPERVISOR 1 CHANNEL SC70-3 Product overview: RT9819C-13GU3 from Richtek is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-RT9819C-13GU3 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SC70-3 Product overview: RT9819C-13GU3 from Richtek is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-RT9819C-13GU3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - RT9819C-13GU3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
RT9819C-13GU3
PMIC - Supervisors RT9819C-13GU3
IC SUPERVISOR 1 CHANNEL SC70-3

IC SUPERVISOR 1 CHANNEL SC70-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - RT9819C-13GU3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
RT9819C-13GU3
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors RT9819C-13GU3
IC SUPERVISOR 1 CHANNEL SC70-3

IC SUPERVISOR 1 CHANNEL SC70-3

Supplier's Site
Supervisors - RT9819C-13GU3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
RT9819C-13GU3
Supervisors RT9819C-13GU3
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3

Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 805369-RT9819C-13GU3 691-RT9819C-13GU3 RT9819C-13GU3 RT9819C-13GU3 RT9819C-13GU3
Product Name PMIC - PMIC - Supervisors - RT9819C-13GU3 Voltage Supervisor IC PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Number of Supplies 1; 1 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details
PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage References - 1906496P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431IDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details