RichTek Technology Corporation PMIC - PMIC - Supervisors - RT9818C-27GVL RT9818C-27GVL

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 1244396-RT9818C-27GV L Family Name: RT9818C Manufacturer Homepage: www.richtek.com Alternative Parts (Cross-Reference): MAX6802UR27D3+; MAX6802UR28D3; MAX6802UR29D3+; MAX6802UR29D3-T; Introduction Date: June 29, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 1244396-RT9818C-27GV L Family Name: RT9818C Manufacturer Homepage: www.richtek.com Alternative Parts (Cross-Reference): MAX6802UR27D3+; MAX6802UR28D3; MAX6802UR29D3+; MAX6802UR29D3-T; Introduction Date: June 29, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - RT9818C-27GVL - 1244396-RT9818C-27GVL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - RT9818C-27GVL
1244396-RT9818C-27GVL
PMIC - PMIC - Supervisors - RT9818C-27GVL 1244396-RT9818C-27GVL
Manufacturer: Richtek USA Inc. Win Source Part Number: 1244396-RT9818C-27GV L Family Name: RT9818C Manufacturer Homepage: www.richtek.com Alternative Parts (Cross-Reference): MAX6802UR27D3+; MAX6802UR28D3; MAX6802UR29D3+; MAX6802UR29D3-T; Introduction Date: June 29, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 1244396-RT9818C-27GVL
Family Name: RT9818C
Manufacturer Homepage: www.richtek.com
Alternative Parts (Cross-Reference): MAX6802UR27D3+; MAX6802UR28D3; MAX6802UR29D3+; MAX6802UR29D3-T;
Introduction Date: June 29, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
SOT23 Voltage Supervisor IC
691-RT9818C-27GVL
SOT23 Voltage Supervisor IC 691-RT9818C-27GVL
Micro-Power Voltage Detectors, SOT23-3 Product overview: RT9818C-27GVL from Richtek is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-RT9818C-27GVL can be used for catalog matching and distributor lookup.

Micro-Power Voltage Detectors, SOT23-3 Product overview: RT9818C-27GVL from Richtek is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-RT9818C-27GVL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - RT9818C-27GVL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
RT9818C-27GVL
Supervisors RT9818C-27GVL
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3L

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3L

Buy Now Datasheet
PMIC - Supervisors - RT9818C-27GVL - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
RT9818C-27GVL
PMIC - Supervisors RT9818C-27GVL
IC SUPERVISOR 1 CHANNEL SOT23-3L

IC SUPERVISOR 1 CHANNEL SOT23-3L

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - RT9818C-27GVL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
RT9818C-27GVL
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors RT9818C-27GVL
IC SUPERVISOR 1 CHANNEL SOT23-3L

IC SUPERVISOR 1 CHANNEL SOT23-3L

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1244396-RT9818C-27GVL 691-RT9818C-27GVL RT9818C-27GVL RT9818C-27GVL RT9818C-27GVL
Product Name PMIC - PMIC - Supervisors - RT9818C-27GVL SOT23 Voltage Supervisor IC Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Output Options Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Number of Supplies 1 1; 1
Type TO-236-3 TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
IQ 3 µA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1186-2ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 8855659 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Battery Management - BQ2084RTTT-V140 - Quarktwin Technology Ltd.
Specs
Type 36-VFQFN Exposed Pad
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Voltage Reference - TLVH431NAIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details