RichTek Technology Corporation PMIC - PMIC - Battery Chargers - RT9750WSC RT9750WSC

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 932543-RT9750WSC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Charger IC - 42-WLCSP (2.75x3.05) Package: Reel - TR Package: 42-UFBGA, WLCSP Mounting: Surface Mount Family Name: RT9750 Categories: Integrated Circuits (ICs) Case / Package: 42-WLCSP (2.75x3.05) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: RT9750WSCDKR, RT9750WSCTR, -RT9750WSCCT, RT9750WSCCT, -RT9750WSCDKR
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 932543-RT9750WSC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Charger IC - 42-WLCSP (2.75x3.05) Package: Reel - TR Package: 42-UFBGA, WLCSP Mounting: Surface Mount Family Name: RT9750 Categories: Integrated Circuits (ICs) Case / Package: 42-WLCSP (2.75x3.05) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: RT9750WSCDKR, RT9750WSCTR, -RT9750WSCCT, RT9750WSCCT, -RT9750WSCDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - RT9750WSC - 932543-RT9750WSC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - RT9750WSC
932543-RT9750WSC
PMIC - PMIC - Battery Chargers - RT9750WSC 932543-RT9750WSC
Manufacturer: Richtek USA Inc. Win Source Part Number: 932543-RT9750WSC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Charger IC - 42-WLCSP (2.75x3.05) Package: Reel - TR Package: 42-UFBGA, WLCSP Mounting: Surface Mount Family Name: RT9750 Categories: Integrated Circuits (ICs) Case / Package: 42-WLCSP (2.75x3.05) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: RT9750WSCDKR, RT9750WSCTR, -RT9750WSCCT, RT9750WSCCT, -RT9750WSCDKR

Manufacturer: Richtek USA Inc.
Win Source Part Number: 932543-RT9750WSC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC - 42-WLCSP (2.75x3.05)
Package: Reel - TR
Package: 42-UFBGA, WLCSP
Mounting: Surface Mount
Family Name: RT9750
Categories: Integrated Circuits (ICs)
Case / Package: 42-WLCSP (2.75x3.05)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: RT9750WSCDKR, RT9750WSCTR, -RT9750WSCCT, RT9750WSCCT, -RT9750WSCDKR

Buy Now Datasheet
PMIC - Battery Chargers - RT9750WSCDKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
RT9750WSCDKR-ND
PMIC - Battery Chargers RT9750WSCDKR-ND
IC BATT CHG 42WLCSP

IC BATT CHG 42WLCSP

Buy Now Datasheet
PMIC - Battery Chargers - RT9750WSCTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
RT9750WSCTR-ND
PMIC - Battery Chargers RT9750WSCTR-ND
IC BATT CHG 42WLCSP

IC BATT CHG 42WLCSP

Buy Now Datasheet
PMIC - Battery Chargers - RT9750WSCCT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
RT9750WSCCT-ND
PMIC - Battery Chargers RT9750WSCCT-ND
IC BATT CHG 42WLCSP

IC BATT CHG 42WLCSP

Buy Now Datasheet
Battery Chargers - RT9750WSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
RT9750WSC
Battery Chargers RT9750WSC
Charger IC 42-WLCSP (2.75x3.05)

Charger IC 42-WLCSP (2.75x3.05)

Buy Now Datasheet
PMIC - Battery Chargers - RT9750WSC - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
RT9750WSC
PMIC - Battery Chargers RT9750WSC
IC BATT CHG 42WLCSP

IC BATT CHG 42WLCSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - RT9750WSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
RT9750WSC
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers RT9750WSC
IC BATT CHG 42WLCSP

IC BATT CHG 42WLCSP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 932543-RT9750WSC RT9750WSCDKR-ND RT9750WSC RT9750WSC RT9750WSC
Product Name PMIC - PMIC - Battery Chargers - RT9750WSC PMIC - Battery Chargers Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Package Type 42-WLCSP (2.75x3.05) 42-UFBGA, WLCSP BGA; CSP; 42-UFBGA, WLCSP BGA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1915260 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type Tdfn
Pins 14
View Details
BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V - BQ2057CDGKG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
2 suppliers
PMIC - Battery Chargers - MIC79050-4.2BMM - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion
Features Over Current Protection
Supply Voltage 4.2 volts
View Details