RichTek Technology Corporation PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9742SNGV RT9742SNGV

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 932542-RT9742SNGV Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: RT9742 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: RT9742SNGV TR, RT9742SNGV DKR-ND, RT9742SNGVTR, RT9742SNGVDKR, -RT9742SNGV -ND, RT9742SNGVCT, RT9742SNGV TR-ND, RT9742SNGV CT-ND, -RT9742SNGV, RT9742SNGV DKR, RT9742SNGV CT
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 932542-RT9742SNGV Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: RT9742 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: RT9742SNGV TR, RT9742SNGV DKR-ND, RT9742SNGVTR, RT9742SNGVDKR, -RT9742SNGV -ND, RT9742SNGVCT, RT9742SNGV TR-ND, RT9742SNGV CT-ND, -RT9742SNGV, RT9742SNGV DKR, RT9742SNGV CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9742SNGV
RT9742SNGV
PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9742SNGV RT9742SNGV
Manufacturer: Richtek USA Inc. Win Source Part Number: 932542-RT9742SNGV Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: RT9742 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: RT9742SNGV TR, RT9742SNGV DKR-ND, RT9742SNGVTR, RT9742SNGVDKR, -RT9742SNGV -ND, RT9742SNGVCT, RT9742SNGV TR-ND, RT9742SNGV CT-ND, -RT9742SNGV, RT9742SNGV DKR, RT9742SNGV CT

Manufacturer: Richtek USA Inc.
Win Source Part Number: 932542-RT9742SNGV
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: RT9742
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: RT9742SNGV TR, RT9742SNGV DKR-ND, RT9742SNGVTR, RT9742SNGVDKR, -RT9742SNGV -ND, RT9742SNGVCT, RT9742SNGV TR-ND, RT9742SNGV CT-ND, -RT9742SNGV, RT9742SNGV DKR, RT9742SNGV CT

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - RT9742SNGV - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
RT9742SNGV
PMIC - Power Distribution Switches, Load Drivers RT9742SNGV
IC PWR SWITCH N-CHAN 1:1 SOT23-3

IC PWR SWITCH N-CHAN 1:1 SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number RT9742SNGV RT9742SNGV
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9742SNGV PMIC - Power Distribution Switches, Load Drivers
Current 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38049 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-265/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details