RichTek Technology Corporation PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9742CNGJ5 RT9742CNGJ5

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 892615-RT9742CNGJ5 Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-5 Thin, TSOT-23-5 Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: RT9742 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -RT9742CNGJ5, 1028-1430-6, 1028-1430-2, 1028-1430-1
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 892615-RT9742CNGJ5 Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-5 Thin, TSOT-23-5 Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: RT9742 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -RT9742CNGJ5, 1028-1430-6, 1028-1430-2, 1028-1430-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9742CNGJ5
RT9742CNGJ5
PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9742CNGJ5 RT9742CNGJ5
Manufacturer: Richtek USA Inc. Win Source Part Number: 892615-RT9742CNGJ5 Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-5 Thin, TSOT-23-5 Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: RT9742 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -RT9742CNGJ5, 1028-1430-6, 1028-1430-2, 1028-1430-1

Manufacturer: Richtek USA Inc.
Win Source Part Number: 892615-RT9742CNGJ5
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-5 Thin, TSOT-23-5
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: RT9742
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -RT9742CNGJ5, 1028-1430-6, 1028-1430-2, 1028-1430-1

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - RT9742CNGJ5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
RT9742CNGJ5
PMIC - Power Distribution Switches, Load Drivers RT9742CNGJ5
IC PWR SWTCH N-CHAN 1:1 TSOT23-5

IC PWR SWTCH N-CHAN 1:1 TSOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number RT9742CNGJ5 RT9742CNGJ5
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9742CNGJ5 PMIC - Power Distribution Switches, Load Drivers
Current 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details