RichTek Technology Corporation PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9742CGJ5 RT9742CGJ5

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 720163-RT9742CGJ5 Packaging: Reel Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Supply Voltage: Not Required Output Configuration: High Side Family Name: RT9742 Categories: Integrated Circuits Supplier Device Package: TSOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Current - Output (Maximum): 2A ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Load Voltage (V): 2.7V ~ 6V Rds On: 70mOhm
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 720163-RT9742CGJ5 Packaging: Reel Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Supply Voltage: Not Required Output Configuration: High Side Family Name: RT9742 Categories: Integrated Circuits Supplier Device Package: TSOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Current - Output (Maximum): 2A ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Load Voltage (V): 2.7V ~ 6V Rds On: 70mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9742CGJ5
RT9742CGJ5
PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9742CGJ5 RT9742CGJ5
Manufacturer: Richtek USA Inc. Win Source Part Number: 720163-RT9742CGJ5 Packaging: Reel Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Supply Voltage: Not Required Output Configuration: High Side Family Name: RT9742 Categories: Integrated Circuits Supplier Device Package: TSOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Current - Output (Maximum): 2A ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Load Voltage (V): 2.7V ~ 6V Rds On: 70mOhm

Manufacturer: Richtek USA Inc.
Win Source Part Number: 720163-RT9742CGJ5
Packaging: Reel
Features: Load Discharge, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Supply Voltage: Not Required
Output Configuration: High Side
Family Name: RT9742
Categories: Integrated Circuits
Supplier Device Package: TSOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SOT-23-5 Thin, TSOT-23-5
Current - Output (Maximum): 2A
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Load Voltage (V): 2.7V ~ 6V
Rds On: 70mOhm

Buy Now
PMIC - Power Distribution Switches, Load Drivers - RT9742CGJ5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
RT9742CGJ5
PMIC - Power Distribution Switches, Load Drivers RT9742CGJ5
IC PWR SWTCH N-CHAN 1:1 TSOT23-5

IC PWR SWTCH N-CHAN 1:1 TSOT23-5

Supplier's Site Datasheet
Power Load Switch, High Side, Tsot-23-5; Power Load Switch Type Richtek - 32AC8364 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, High Side, Tsot-23-5; Power Load Switch Type Richtek
32AC8364
Power Load Switch, High Side, Tsot-23-5; Power Load Switch Type Richtek 32AC8364
POWER LOAD SWITCH, HIGH SIDE, TSOT-23-5; Power Load Switch Type:High Side; Input Voltage:6V; Current Limit:2.2A; On State Resistance:0.07ohm; Distribution Switch Case Style:TSOT-23; No. of Pins:5Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SWITCH, HIGH SIDE, TSOT-23-5; Power Load Switch Type:High Side; Input Voltage:6V; Current Limit:2.2A; On State Resistance:0.07ohm; Distribution Switch Case Style:TSOT-23; No. of Pins:5Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number RT9742CGJ5 RT9742CGJ5 32AC8364
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9742CGJ5 PMIC - Power Distribution Switches, Load Drivers Power Load Switch, High Side, Tsot-23-5; Power Load Switch Type Richtek
Outlets N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38076 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 288-870/000-030 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details