RichTek Technology Corporation PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9711DGBG RT9711DGBG

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 932539-RT9711DGBG Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: RT9711 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5G ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 932539-RT9711DGBG Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: RT9711 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5G ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9711DGBG
RT9711DGBG
PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9711DGBG RT9711DGBG
Manufacturer: Richtek USA Inc. Win Source Part Number: 932539-RT9711DGBG Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: RT9711 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5G ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Richtek USA Inc.
Win Source Part Number: 932539-RT9711DGBG
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: RT9711
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5G
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - RT9711DGBG - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
RT9711DGBG
PMIC - Power Distribution Switches, Load Drivers RT9711DGBG
IC PWR SWTCH N-CHAN 1:1 SOT23-5G

IC PWR SWTCH N-CHAN 1:1 SOT23-5G

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number RT9711DGBG RT9711DGBG
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9711DGBG PMIC - Power Distribution Switches, Load Drivers
Current 0.6 amps
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38074 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 787-3861/000-1000 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details