RichTek Technology Corporation Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers RT9711CGS

Description
Win Source Part Number: 1014286-RT9711CGS Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Status Flag Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 600mA Output Configuration: High Side Voltage - Load: 2.5V ~ 5.5V Rds On (Typ): 90mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Base Product Number: RT9711
Request a Quote Datasheet
Description
Win Source Part Number: 1014286-RT9711CGS Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Status Flag Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 600mA Output Configuration: High Side Voltage - Load: 2.5V ~ 5.5V Rds On (Typ): 90mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Base Product Number: RT9711
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1014286-RT9711CGS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1014286-RT9711CGS
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1014286-RT9711CGS
Win Source Part Number: 1014286-RT9711CGS Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Status Flag Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 600mA Output Configuration: High Side Voltage - Load: 2.5V ~ 5.5V Rds On (Typ): 90mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Base Product Number: RT9711

Win Source Part Number: 1014286-RT9711CGS
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Status Flag
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 600mA
Output Configuration: High Side
Voltage - Load: 2.5V ~ 5.5V
Rds On (Typ): 90mOhm
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Base Product Number: RT9711

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1014286-RT9711CGS
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 1922594P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details