The RT9703GS is a low voltage, high performance single N-MOSFET power switch designed for power rail on/off control. It features a low on-resistance of approximately 80mΩ and supports a continuous load current of up to 3A. The device includes a charge pump to drive the internal MOSFET and offers a fault flag output to indicate fault conditions. It has adjustable current limiting capabilities up to 3.5A, with a precision resistor used for setting the current limit. Additional protective features include thermal shutdown to prevent damage from high-current loads, under-voltage lockout (UVLO) to ensure operation only with valid input voltage, and a soft-start function to limit inrush current during plug-in. The RT9703GS operates within a wide input voltage range of 2V to 5.5V and has a low quiescent current of 30OºA, making it suitable for battery-powered applications. It is packaged in a compact SOP-8 format, minimizing board space requirements. The product is RoHS compliant and suitable for both Pb-free and SnPb soldering processes.
Manufacturer: Richtek USA Inc.
Win Source Part Number: 062735-RT9703GS
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Load: 2 V to 5.5 V
Rds On (Typ): 80 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 100°C (TJ)
Case / Package: 8-SOP
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC PWR SWITCH N-CHANNEL 1:1 8SOP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | RT9703GS | RT9703GS |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9703GS | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 2 V to 5.5 V |