RichTek Technology Corporation PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9701GBL RT9701GBL

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 1093025-RT9701GBL Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 1.1A Voltage - Load: 2.2 V to 6 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 100°C (TJ) Case / Package: SOT-23-5L Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 1093025-RT9701GBL Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 1.1A Voltage - Load: 2.2 V to 6 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 100°C (TJ) Case / Package: SOT-23-5L Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9701GBL
RT9701GBL
PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9701GBL RT9701GBL
Manufacturer: Richtek USA Inc. Win Source Part Number: 1093025-RT9701GBL Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 1.1A Voltage - Load: 2.2 V to 6 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 100°C (TJ) Case / Package: SOT-23-5L Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Richtek USA Inc.
Win Source Part Number: 1093025-RT9701GBL
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Current - Output (Max): 1.1A
Voltage - Load: 2.2 V to 6 V
Rds On (Typ): 85 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 100°C (TJ)
Case / Package: SOT-23-5L
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - RT9701GBL - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
RT9701GBL
PMIC - Power Distribution Switches, Load Drivers RT9701GBL
IC PWR SWTCH N-CHAN 1:1 SOT23-5L

IC PWR SWTCH N-CHAN 1:1 SOT23-5L

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number RT9701GBL RT9701GBL
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9701GBL PMIC - Power Distribution Switches, Load Drivers
Voltage 2.2 V to 6 V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38059 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 800.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-318 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details