RichTek Technology Corporation PMIC - PMIC - Gate Drivers - RT9629BZQW RT9629BZQW

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 932538-RT9629BZQW Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Inverting, Non-Inverting 24-WQFN (5x5) Package: Reel - TR Package: 24-WQFN Exposed Pad Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 24-WQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1028-1235-1, -RT9629BZQW, 1028-1235-2, 1028-1235-6
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 932538-RT9629BZQW Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Inverting, Non-Inverting 24-WQFN (5x5) Package: Reel - TR Package: 24-WQFN Exposed Pad Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 24-WQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1028-1235-1, -RT9629BZQW, 1028-1235-2, 1028-1235-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - RT9629BZQW - 932538-RT9629BZQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - RT9629BZQW
932538-RT9629BZQW
PMIC - PMIC - Gate Drivers - RT9629BZQW 932538-RT9629BZQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 932538-RT9629BZQW Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Inverting, Non-Inverting 24-WQFN (5x5) Package: Reel - TR Package: 24-WQFN Exposed Pad Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 24-WQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1028-1235-1, -RT9629BZQW, 1028-1235-2, 1028-1235-6

Manufacturer: Richtek USA Inc.
Win Source Part Number: 932538-RT9629BZQW
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Half-Bridge Gate Driver IC Inverting, Non-Inverting 24-WQFN (5x5)
Package: Reel - TR
Package: 24-WQFN Exposed Pad
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 24-WQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1028-1235-1, -RT9629BZQW, 1028-1235-2, 1028-1235-6

Buy Now Datasheet
PMIC - Gate Drivers - RT9629BZQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
RT9629BZQW
PMIC - Gate Drivers RT9629BZQW
IC GATE DRVR HALF-BRIDGE 24WQFN

IC GATE DRVR HALF-BRIDGE 24WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 932538-RT9629BZQW RT9629BZQW
Product Name PMIC - PMIC - Gate Drivers - RT9629BZQW PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54F10LM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic Gates - 7989060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Gates and Inverters - 5420DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers